Vishay PLT0805Z2941QBTP
Vishay PLT0805Z2941QBTP
feed

Vishay PLT0805Z2941QBTP

Manufacturer No:

PLT0805Z2941QBTP

Manufacturer:

Vishay

Utmel No:

2668-PLT0805Z2941QBTP

Package:

-

ECAD Model:

Description:

Res Thin Film 0805 2.94kOhm 0.02% 1/4W ±5ppm/°C Molded T/R
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
PLT0805Z2941QBTP information

Specifications
Vishay PLT0805Z2941QBTP technical specifications, attributes, parameters and parts with similar specifications to Vishay PLT0805Z2941QBTP.
  • Type
    Parameter
  • Manufacturer Part Number
    20748
  • Manufacturer
    Cully-Minerallac
  • Bit Size

    In electronic components, "Bit Size" refers to the number of bits that can be processed or stored by a particular component. A bit is the smallest unit of data in computing and can have a value of either 0 or 1. The Bit Size parameter is commonly used to describe the capacity or performance of components such as microprocessors, memory modules, and data buses. A larger Bit Size generally indicates a higher processing capability or storage capacity, allowing for more complex operations and larger amounts of data to be handled efficiently. It is an important specification to consider when selecting electronic components for specific applications that require certain levels of performance and data processing capabilities.

    #2
  • Size
    10-24x3
  • Finish

    The parameter "Finish" in electronic components refers to the surface treatment or coating applied to the metal parts of the component, such as connectors or circuit boards. This finish can affect electrical conductivity, corrosion resistance, and solderability. Common finishes include gold plating, nickel plating, and tin plating, each offering different properties and levels of protection against environmental factors. The choice of finish can influence the overall performance and longevity of the electronic device.

    Zinc
  • Screw Head Type

    A special design is cut into the head of the screw that the screwdriver will fit into when the screw is driven into a surface. This is called a drive. There are many different designs of drives.

    Flat Head
0 Similar Products Remaining