Vishay RCWP201075R0GKET
Vishay RCWP201075R0GKET
feed

Vishay RCWP201075R0GKET

Manufacturer No:

RCWP201075R0GKET

Manufacturer:

Vishay

Utmel No:

2668-RCWP201075R0GKET

Package:

-

ECAD Model:

Description:

Res Thick Film 2010 75Ohm 2% 4/5W ±100ppm/°C Molded Waffle Tray
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
RCWP201075R0GKET information

Specifications
Vishay RCWP201075R0GKET technical specifications, attributes, parameters and parts with similar specifications to Vishay RCWP201075R0GKET.
  • Type
    Parameter
  • Maximum Voltage
    24 VAC;24 VDC
  • Manufacturer Part Number
    7000-40881-2160150
  • Manufacturer
    Murrelektronik
  • Cable Types
    PVC
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    4 Amps
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
  • Length
    1.5 Meters
0 Similar Products Remaining