Vishay RNR57E4022FMRSL1
Vishay RNR57E4022FMRSL1
feed

Vishay RNR57E4022FMRSL1

Manufacturer No:

RNR57E4022FMRSL1

Manufacturer:

Vishay

Utmel No:

2668-RNR57E4022FMRSL1

Package:

-

ECAD Model:

Description:

RNR57E4022FMRSL1 datasheet pdf and Through Hole Resistors product details from Vishay stock available at Utmel
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
RNR57E4022FMRSL1 information

Specifications
Documents & Media
Product Comparison
Vishay RNR57E4022FMRSL1 technical specifications, attributes, parameters and parts with similar specifications to Vishay RNR57E4022FMRSL1.
  • Type
    Parameter
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    4.02kOhm
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    250mW
  • Lead Length

    Lead length refers to the distance from the body of an electronic component to the end of its leads or terminals. It is an important specification in component design and packaging, as it affects the ease of soldering, the overall fit within a circuit board, and the electrical performance. Longer leads can facilitate easier connections but may also introduce increased resistance or inductance in high-frequency applications. Proper lead length is crucial for ensuring reliable connections and optimal performance in electronic circuits.

    31.8mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Vishay RNR57E4022FMRSL1.
The three parts on the right have similar specifications to Vishay & RNR57E4022FMRSL1.