Vishay SMM02040E1621BB300
Vishay SMM02040E1621BB300
feed

Vishay SMM02040E1621BB300

Manufacturer No:

SMM02040E1621BB300

Manufacturer:

Vishay

Utmel No:

2668-SMM02040E1621BB300

Package:

-

ECAD Model:

Description:

SMM02040E1621BB300 datasheet pdf and Chip Resistor - Surface Mount product details from Vishay stock available at Utmel
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
SMM02040E1621BB300 information

Specifications
Documents & Media
Vishay SMM02040E1621BB300 technical specifications, attributes, parameters and parts with similar specifications to Vishay SMM02040E1621BB300.
  • Type
    Parameter
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    1.62kOhm
  • Width
    1.4mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Vishay SMM02040E1621BB300.
SMM02040E1621BB300 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "SMM02040E1621BB300" in Vishay SMM02040E1621BB300.
  • Part Number
  • Manufacturer
  • Package
  • Description