Vishay SMM02070C4750FBS00
Vishay SMM02070C4750FBS00
feed

Vishay SMM02070C4750FBS00

Manufacturer No:

SMM02070C4750FBS00

Manufacturer:

Vishay

Utmel No:

2668-SMM02070C4750FBS00

Package:

-

ECAD Model:

Description:

SMM02070C4750FBS00 datasheet pdf and Chip Resistor - Surface Mount product details from Vishay stock available at Utmel
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
SMM02070C4750FBS00 information

Specifications
Vishay SMM02070C4750FBS00 technical specifications, attributes, parameters and parts with similar specifications to Vishay SMM02070C4750FBS00.
  • Type
    Parameter
  • RoHS
    Compliant
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    475 Ω
  • Width
    2.2 mm
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining