Vishay ZWS035814708KLX000
Vishay ZWS035814708KLX000
feed

Vishay ZWS035814708KLX000

Manufacturer No:

ZWS035814708KLX000

Manufacturer:

Vishay

Utmel No:

2668-ZWS035814708KLX000

Package:

-

ECAD Model:

Description:

Resistor Wirewound 4.7 Ohm 10% 35W -10ppm/K to -80ppm/K Loose Pack
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
ZWS035814708KLX000 information

Specifications
Vishay ZWS035814708KLX000 technical specifications, attributes, parameters and parts with similar specifications to Vishay ZWS035814708KLX000.
  • Type
    Parameter
  • RoHS
    Compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    10 %
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Wirewound
0 Similar Products Remaining