Visual L111DG
Visual L111DG
feed

Visual L111DG

Manufacturer No:

L111DG

Manufacturer:

Visual

Utmel No:

2671-L111DG

Package:

-

ECAD Model:

Description:

LED Uni-Color Green 565nm 2-Pin T-1 3/4
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
L111DG information

Specifications
Visual L111DG technical specifications, attributes, parameters and parts with similar specifications to Visual L111DG.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Base Mount
  • Manufacturer
    ABB
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    24 VAC/VDC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP54
0 Similar Products Remaining