Visual Communications Company - VCC 1050QC4
Visual Communications Company - VCC 1050QC4
feed

Visual Communications Company - VCC 1050QC4

Manufacturer No:

1050QC4

Utmel No:

2671-1050QC4

Package:

125

ECAD Model:

Description:

INDICATOR NEON WHITE PANEL MNT

Quantity:

Unit Price: $4.751736

Ext Price: $4.75

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 374

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.751736

    $4.75

  • 10

    $4.482770

    $44.83

  • 100

    $4.229028

    $422.90

  • 500

    $3.989649

    $1,994.82

  • 1000

    $3.763820

    $3,763.82

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1050QC4 information

Specifications
Documents & Media
Product Details
Product Comparison
Visual Communications Company - VCC 1050QC4 technical specifications, attributes, parameters and parts with similar specifications to Visual Communications Company - VCC 1050QC4.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    125
  • Panel Cutout Shape

    The parameter "Panel Cutout Shape" in electronic components refers to the specific shape or design of the opening required in a panel or enclosure to accommodate the component. This parameter is crucial for ensuring proper installation and fit of the component within the panel or enclosure. The shape can vary depending on the type of component and may include shapes such as round, square, rectangular, or custom shapes. Manufacturers provide this information to help users select the appropriate panel cutout shape for their specific application, ensuring compatibility and functionality.

    Round
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    125V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    1050QC
  • Published
    2012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Quick Connect
  • Type
    Neon
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    125W
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    1.9mA
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Quick Connect - 0.187 (4.7mm)
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    125V
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    0.50 (12.70mm)
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    105V~125V
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    1.9mA
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Flat Top
  • Lamp Color

    Lamp Color refers to the color of the light emitted by a lamp or light source in electronic components. It is an important parameter as it determines the visual appearance and ambiance created by the lighting. The color of the lamp is typically specified using terms such as warm white, cool white, daylight, or specific color temperatures measured in Kelvin. Different lamp colors are suitable for different applications, with warm white often used for creating a cozy atmosphere, cool white for task lighting, and daylight for areas where accurate color representation is important. Selecting the right lamp color is crucial for achieving the desired lighting effect in electronic devices and systems.

    White
  • Length
    30.988mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AC
0 Similar Products Remaining

Product Description

Product Name: 1050QC4 Neon Panel Indicator by Visual Communications Company (VCC)

The 1050QC4 is a high-quality neon panel indicator designed by Visual Communications Company (VCC) for various industrial and commercial applications. This product belongs to the Optoelectronics category, specifically within the Panel Indicators, Pilot Lights subcategory. It features a white lamp color and a round lens style with a flat top, making it visually appealing and easy to integrate into different settings.

Features

  1. Current Rating: The 1050QC4 operates at a low current rating of 1.9mA, ensuring energy efficiency and minimizing power consumption.
  2. Lamp Color: The indicator features a bright white lamp color, providing clear visibility in various lighting conditions.
  3. Length: Measuring 30.988mm in length, this indicator is compact and can be easily integrated into tight spaces.
  4. Lens Style: The round lens with a flat top offers a clean and modern aesthetic, enhancing the overall appearance of the indicator.
  5. Operating Supply Current & Voltage: The device operates at an operating supply current of 1.9mA and an operating supply voltage range of 105V to 125V, making it versatile for different power systems.
  6. Power Rating: With a power rating of 125W, this indicator can handle moderate to high power requirements without compromising performance.
  7. Termination Style: Equipped with quick connect termination style (0.187 inches or 4.7mm), it simplifies installation and reduces setup time.
  8. RoHS Compliance: The 1050QC4 is ROHS3 compliant, ensuring environmental sustainability and adherence to global regulations.

Applications

  1. Primary Applications:
  2. Industrial Control Systems: Ideal for indicating status or conditions in industrial control systems where visibility is crucial.
  3. Automotive Systems: Used in automotive dashboards to indicate various system statuses such as engine oil level or battery condition.
  4. Medical Equipment: Can be used in medical devices to indicate operational states or alarms.

  5. Secondary Applications:

  6. Aerospace Systems: Suitable for indicating system status in aerospace applications where reliability and visibility are paramount.
  7. Marine Electronics: Used in marine electronics to indicate navigation or system status information.
  8. Security Systems: Can be integrated into security systems to indicate alarm conditions or system status.

Alternative Parts

If the 1050QC4 is not available or if you need an alternative solution, consider the following options:

  1. 1050QC3: A similar model with slightly different dimensions but similar functionality.
  2. 1050QC5: A variant with different termination styles but identical performance characteristics.

Embedded Modules

The 1050QC4 is often used in various embedded modules due to its reliability and versatility:

  1. Industrial Control Panels: Integrated into industrial control panels for indicating operational states.
  2. Automotive Dashboards: Embedded in automotive dashboards for displaying system information.
  3. Medical Device Systems: Used in medical device systems to indicate alarms or operational states.

The 1050QC4 by Visual Communications Company (VCC) offers a reliable and efficient solution for indicating status or conditions in various industrial and commercial applications. Its compact design, low power consumption, and ROHS compliance make it an excellent choice for a wide range of use cases.


Published Date: 2012

Part Status: Active

Moisture Sensitivity Level (MSL): 1 (Unlimited)

Factory Lead Time: 6 Weeks


For more detailed information about this product or to inquire about custom solutions, please contact Visual Communications Company (VCC).

The three parts on the right have similar specifications to Visual Communications Company - VCC & 1050QC4.
1050QC4 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1050QC4" in Visual Communications Company - VCC 1050QC4.
  • Part Number
  • Manufacturer
  • Package
  • Description