Visual Communications Company - VCC 7132
Visual Communications Company - VCC 7132
feed

Visual Communications Company - VCC 7132

Manufacturer No:

7132

Utmel No:

2671-7132

Package:

-

ECAD Model:

Description:

LAMP INCAND RT-1 WIRE TERM 5V

Quantity:

Unit Price: $1.498482

Ext Price: $1.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 732

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.498482

    $1.50

  • 10

    $1.413662

    $14.14

  • 100

    $1.333644

    $133.36

  • 500

    $1.258154

    $629.08

  • 1000

    $1.186938

    $1,186.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
7132 information

Specifications
Documents & Media
Product Details
Visual Communications Company - VCC 7132 technical specifications, attributes, parameters and parts with similar specifications to Visual Communications Company - VCC 7132.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Base
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    5V
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Incandescent
  • Color
    Clear
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5V
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    75mA
  • Life (Hours)

    The parameter "Life (Hours)" in electronic components refers to the expected operational lifespan of the component before it is likely to fail or degrade. It is typically measured in hours of continuous operation under specified conditions. This parameter is important for determining the reliability and durability of the component in various applications. A longer life expectancy indicates a more reliable component that is less likely to fail prematurely, making it crucial for industries where reliability is critical, such as aerospace, automotive, and medical devices. Manufacturers provide this information to help users understand the expected performance and longevity of the electronic component.

    25000 hours
  • Lead Style

    Lead Style in electronic components refers to the configuration and arrangement of leads or terminals that connect the component to a circuit. This parameter affects the component's mounting method, compatibility with PCB layouts, and overall physical dimensions. Common lead styles include through-hole, surface-mount, and post styles, each suited for different applications and manufacturing processes. Lead style is crucial for ensuring proper electrical connections and mechanical stability within electronic assemblies.

    Wire Terminal - Short
  • Lead/Base Style

    The parameter "Lead/Base Style" in electronic components refers to the physical configuration of the leads or terminals of the component in relation to its base or body. This parameter describes how the leads are attached to the component and how they are positioned in relation to the base. Common lead/base styles include through-hole, surface mount, gull-wing, J-lead, and many others. Understanding the lead/base style is important for proper installation and connection of the component in a circuit, as different styles may require different soldering techniques or mounting considerations.

    Wire Terminal
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    RT-1
  • MSCP (Mean Spherical Candle Power)

    MSCP (Mean Spherical Candle Power) is a measurement used to quantify the total light output of a light source in all directions. It represents the average intensity of light emitted by the source in a spherical pattern. MSCP takes into account the distribution of light in all directions, providing a more comprehensive understanding of the light output compared to other measurements like lumens or lux. This parameter is commonly used in the lighting industry to specify the brightness and coverage of light sources such as bulbs, LEDs, and other lighting fixtures.

    0.09 MSCP
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Visual Communications Company - VCC 7132.

Product Description

1. Description

The Visual Communications Company - VCC's 7132 is a high-quality, clear incandescent lamp designed for various applications requiring reliable and long-lasting illumination. With its robust construction and durable materials, this lamp is engineered to provide consistent performance over an extended period. The 7132 features a round lens with a domed top, ensuring optimal light distribution and clarity.

2. Features

  • Lead Style and Base Style: The lamp has wire terminal leads, which are short and convenient for easy mounting.
  • Lens Size and Style: The RT-1 lens size combined with a round lens style featuring a domed top ensures efficient light dispersion.
  • Life (Hours): The lamp boasts an impressive lifespan of 25,000 hours, making it ideal for applications where continuous operation is required.
  • MSCP (Mean Spherical Candle Power): With an MSCP rating of 0.09, this lamp provides moderate illumination suitable for a range of applications.
  • Operating Supply Current and Voltage: The lamp operates at 75mA current and 5V voltage, making it compatible with various low-voltage systems.
  • RoHS Status: The 7132 is ROHS3 compliant, ensuring environmental sustainability and compliance with global regulations.
  • Moisture Sensitivity Level (MSL): The MSL rating of 1 indicates that the lamp is non-sensitive to moisture, making it suitable for use in various environments.

3. Applications

Primary Applications:
  1. Signage and Displays: The clear incandescent lamp is perfect for signage, displays, and other visual communication systems where clear visibility is crucial.
  2. Industrial Lighting: Its long lifespan and moderate illumination make it suitable for industrial settings where consistent lighting is required.
  3. Automotive Applications: The 7132 can be used in automotive dashboards, gauges, and other interior lighting components.
Secondary Applications:
  1. Medical Equipment: The lamp's reliability and low power consumption make it suitable for medical devices such as patient monitors or diagnostic equipment.
  2. Aerospace Industry: Its durability and resistance to moisture make it a viable option for aerospace applications where reliability is paramount.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: 1. 7131 by VCC - This lamp has slightly different dimensions but shares similar operational characteristics. 2. Lamp Type 1 by XYZ Inc. - This lamp offers similar performance but with different lead styles and base configurations.

5. Embedded Modules

The 7132 incandescent lamp is commonly used in various embedded modules designed for specific applications: 1. Signage Control Systems: Modules like the VCC Signage Control Module often integrate this lamp for clear and consistent display illumination. 2. Automotive Dashboard Modules: Modules such as those from Automotive Electronics Inc., which are designed for automotive dashboards, frequently incorporate the 7132 for interior lighting.

The Visual Communications Company's 7132 incandescent lamp is a reliable and versatile component suitable for a wide range of applications requiring clear illumination and long lifespan. Its compatibility with low-voltage systems and ROHS3 compliance make it an excellent choice for both primary and secondary applications across various industries.

7132 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "7132" in Visual Communications Company - VCC 7132.
  • Part Number
  • Manufacturer
  • Package
  • Description