Visual Communications Company - VCC 7341
Visual Communications Company - VCC 7341
feed

Visual Communications Company - VCC 7341

Manufacturer No:

7341

Utmel No:

2671-7341

Package:

-

ECAD Model:

Description:

LAMP INCAND RT-1.75 MIDG FLA 28V

Quantity:

Unit Price: $0.710001

Ext Price: $0.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 17

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.710001

    $0.71

  • 10

    $0.669812

    $6.70

  • 100

    $0.631898

    $63.19

  • 500

    $0.596131

    $298.07

  • 1000

    $0.562387

    $562.39

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
7341 information

Specifications
Documents & Media
Product Details
Visual Communications Company - VCC 7341 technical specifications, attributes, parameters and parts with similar specifications to Visual Communications Company - VCC 7341.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Base
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    28V
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Incandescent
  • Color
    Clear
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    28V
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    25mA
  • Life (Hours)

    The parameter "Life (Hours)" in electronic components refers to the expected operational lifespan of the component before it is likely to fail or degrade. It is typically measured in hours of continuous operation under specified conditions. This parameter is important for determining the reliability and durability of the component in various applications. A longer life expectancy indicates a more reliable component that is less likely to fail prematurely, making it crucial for industries where reliability is critical, such as aerospace, automotive, and medical devices. Manufacturers provide this information to help users understand the expected performance and longevity of the electronic component.

    5000 hours
  • Lead Style

    Lead Style in electronic components refers to the configuration and arrangement of leads or terminals that connect the component to a circuit. This parameter affects the component's mounting method, compatibility with PCB layouts, and overall physical dimensions. Common lead styles include through-hole, surface-mount, and post styles, each suited for different applications and manufacturing processes. Lead style is crucial for ensuring proper electrical connections and mechanical stability within electronic assemblies.

    Midget Flange
  • Lead/Base Style

    The parameter "Lead/Base Style" in electronic components refers to the physical configuration of the leads or terminals of the component in relation to its base or body. This parameter describes how the leads are attached to the component and how they are positioned in relation to the base. Common lead/base styles include through-hole, surface mount, gull-wing, J-lead, and many others. Understanding the lead/base style is important for proper installation and connection of the component in a circuit, as different styles may require different soldering techniques or mounting considerations.

    Midget Flange
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    RT-1 3/4
  • MSCP (Mean Spherical Candle Power)

    MSCP (Mean Spherical Candle Power) is a measurement used to quantify the total light output of a light source in all directions. It represents the average intensity of light emitted by the source in a spherical pattern. MSCP takes into account the distribution of light in all directions, providing a more comprehensive understanding of the light output compared to other measurements like lumens or lux. This parameter is commonly used in the lighting industry to specify the brightness and coverage of light sources such as bulbs, LEDs, and other lighting fixtures.

    0.65 MSCP
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Visual Communications Company - VCC 7341.

Product Description

1. Description

The Visual Communications Company (VCC) part number 7341 is an incandescent lamp designed for various lighting applications. This lamp features a clear color, round lens with a domed top, and a midget flange lead style. It is engineered to provide reliable and efficient illumination, making it suitable for a wide range of applications.

2. Features

  • Clear Color Lens: The clear lens allows for unobstructed light transmission, ensuring optimal illumination.
  • Midget Flange Lead Style: The midget flange lead style provides a secure and reliable connection to the base.
  • Round with Domed Top Lens Style: The round lens with a domed top offers a smooth and even light distribution.
  • High Life (Hours): With a life of 5000 hours, this lamp is designed to provide long-lasting performance.
  • Low Operating Supply Current: Operating at 25mA, this lamp is energy-efficient and suitable for battery-powered applications.
  • ROHS3 Compliant: Compliant with ROHS3 regulations, ensuring environmental sustainability.
  • Moisture Sensitivity Level (MSL) 1: Unlimited MSL means the lamp can be stored and handled without special precautions.

3. Applications

Primary Applications: - General Lighting: Suitable for general lighting needs in residential, commercial, and industrial settings. - Signage: Ideal for signage applications where clear visibility is crucial.

Secondary Applications: - Decorative Lighting: Can be used in decorative lighting fixtures to add ambiance. - Specialized Lighting: May be used in specialized lighting applications such as in medical equipment or laboratory settings where clear illumination is required.

4. Alternative Parts

Alternative parts for the VCC part number 7341 include: - Part Number 7342: A similar incandescent lamp with slightly different specifications. - Part Number 7343: Another variant with a different lens style but similar performance characteristics.

5. Embedded Modules

This component is commonly used in various embedded modules such as: - LED Driver Modules: Often integrated into LED driver modules to provide a reliable light source. - Smart Lighting Systems: Used in smart lighting systems where clear illumination is essential for optimal performance. - Automotive Lighting Systems: May be used in automotive lighting systems for interior or exterior lighting applications.

Summary

The VCC part number 7341 is an efficient and reliable incandescent lamp designed to meet the needs of various lighting applications. Its clear color lens, round with domed top lens style, and midget flange lead style make it versatile and easy to integrate into different systems. With its long life and low operating supply current, this lamp is an excellent choice for both primary and secondary applications.

7341 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "7341" in Visual Communications Company - VCC 7341.
  • Part Number
  • Manufacturer
  • Package
  • Description