Visual Communications Company - VCC CL-1-2006-0240-I
Visual Communications Company - VCC CL-1-2006-0240-I
feed

Visual Communications Company - VCC CL-1-2006-0240-I

Manufacturer No:

CL-1-2006-0240-I

Utmel No:

2671-CL-1-2006-0240-I

Package:

-

ECAD Model:

Description:

LED INDICATOR

Quantity:

Unit Price: $15.721251

Ext Price: $15.72

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $15.721251

    $15.72

  • 10

    $14.831368

    $148.31

  • 100

    $13.991857

    $1,399.19

  • 500

    $13.199865

    $6,599.93

  • 1000

    $12.452703

    $12,452.70

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CL-1-2006-0240-I information

Specifications
Product Details
Visual Communications Company - VCC CL-1-2006-0240-I technical specifications, attributes, parameters and parts with similar specifications to Visual Communications Company - VCC CL-1-2006-0240-I.
  • Type
    Parameter
  • Factory Lead Time
    1 Weeks
  • Panel Cutout Shape

    The parameter "Panel Cutout Shape" in electronic components refers to the specific shape or design of the opening required in a panel or enclosure to accommodate the component. This parameter is crucial for ensuring proper installation and fit of the component within the panel or enclosure. The shape can vary depending on the type of component and may include shapes such as round, square, rectangular, or custom shapes. Manufacturers provide this information to help users select the appropriate panel cutout shape for their specific application, ensuring compatibility and functionality.

    Round
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CL
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    LED
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Wire Leads - 6 (152.40mm)
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    0.551 (14.00mm)
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    240V
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    3.5mA
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    30°
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Millicandela Rating

    The Millicandela Rating is a measurement unit used to quantify the luminous intensity of a light-emitting diode (LED) or other light sources. It indicates how bright the light emitted by the component will be in a specific direction. The Millicandela Rating is typically expressed in millicandelas (mcd), with higher values indicating a brighter light output. This parameter is important for determining the visibility and brightness of LEDs in various applications, such as displays, indicators, and lighting systems. Manufacturers provide Millicandela Ratings to help users select the appropriate components for their specific lighting needs.

    100mcd
  • Wavelength - Peak

    The parameter "Wavelength - Peak" in electronic components refers to the specific wavelength at which the component's performance or characteristics reach their peak efficiency or effectiveness. This parameter is commonly used in devices such as LEDs, photodiodes, and laser diodes to indicate the optimal operating wavelength for maximum output or sensitivity. Understanding the peak wavelength is crucial for selecting the right component for a particular application, as it directly impacts the performance and functionality of the device. Manufacturers typically provide this information in datasheets to help engineers and designers make informed decisions when choosing electronic components for their projects.

    627nm
  • Lamp Color

    Lamp Color refers to the color of the light emitted by a lamp or light source in electronic components. It is an important parameter as it determines the visual appearance and ambiance created by the lighting. The color of the lamp is typically specified using terms such as warm white, cool white, daylight, or specific color temperatures measured in Kelvin. Different lamp colors are suitable for different applications, with warm white often used for creating a cozy atmosphere, cool white for task lighting, and daylight for areas where accurate color representation is important. Selecting the right lamp color is crucial for achieving the desired lighting effect in electronic devices and systems.

    Red
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AC
0 Similar Products Remaining

Product Description

Visual Communications Company - VCC CL-1-2006-0240-I LED Pilot Light

The CL-1-2006-0240-I LED Pilot Light from Visual Communications Company - VCC is a reliable and versatile optoelectronic component designed for various industrial and commercial applications. This red-colored LED pilot light features a round lens with a domed top, ensuring optimal visibility and durability.

Features

  • Current: 3.5mA - Efficient power consumption.
  • Ingress Protection: IP67 - High protection against solid particles and water ingress.
  • Lamp Color: Red - Clearly visible in most environments.
  • Lens Style: Round with Domed Top - Provides a clear and focused light beam.
  • Millicandela Rating: 100mcd - High luminosity for effective indication.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited) - Suitable for use in humid environments without concern for moisture sensitivity.
  • Panel Cutout Dimensions: 0.551 inches (14.00mm) - Easy integration into various panel designs.
  • Panel Cutout Shape: Round - Matches the lens style for seamless integration.
  • Ratings: AC - Compatible with alternating current systems.
  • RoHS Status: ROHS3 Compliant - Meets the latest environmental regulations.
  • Series: CL - Part of a comprehensive series of LED pilot lights.
  • Termination Style: Wire Leads - 6 (152.40mm) - Convenient for easy installation and wiring.
  • Type: LED - Energy-efficient light-emitting diode technology.
  • Viewing Angle: 30° - Wide viewing angle ensures visibility from multiple directions.
  • Voltage: 240V - Compatible with standard industrial power supplies.

Applications

  1. Primary Applications:
  2. Industrial Control Panels: Ideal for indicating operational status or alarm conditions in control panels.
  3. Medical Equipment: Used in medical devices to indicate various states such as power on/off, alarm conditions, etc.
  4. Automotive Systems: Can be integrated into automotive dashboards to indicate system status.

  5. Secondary Applications:

  6. Security Systems: Used in security systems to indicate alarm conditions or system status.
  7. HVAC Systems: Indicate operational status or fault conditions in heating, ventilation, and air conditioning systems.
  8. Laboratory Equipment: Used in laboratory settings to indicate various states such as power on/off, temperature control, etc.

Alternative Parts

If the CL-1-2006-0240-I is not available, alternative parts from the same series include:

  • CL-1-2006-0241-I: Green LED Pilot Light with similar specifications but different color.
  • CL-1-2006-0242-I: Yellow LED Pilot Light with similar specifications but different color.

These alternatives offer similar performance characteristics while providing different visual cues.

Embedded Modules

The CL-1-2006-0240-I LED Pilot Light is commonly used in various embedded modules and systems:

  • Control Panels: Integrated into control panels for industrial automation systems.
  • Automotive Dashboards: Embedded into automotive dashboards for indicating system status.
  • Medical Devices: Used in medical devices for indicating operational states or alarm conditions.

This LED pilot light from Visual Communications Company - VCC is designed to provide reliable and efficient indication in a wide range of applications, making it an essential component for many industries.

CL-1-2006-0240-I Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "CL-1-2006-0240-I" in Visual Communications Company - VCC CL-1-2006-0240-I.