Visual Communications Company - VCC SPC_040
Visual Communications Company - VCC SPC_040
feed

Visual Communications Company - VCC SPC_040

Manufacturer No:

SPC_040

Utmel No:

2671-SPC_040

Package:

-

Datasheet:

SPC 040 Drawing

ECAD Model:

Description:

VCC (VISUAL COMMUNICATIONS COMPANY) SPC040 SPACERS

Quantity:

Unit Price: $0.225883

Ext Price: $0.23

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 211

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.225883

    $0.23

  • 10

    $0.213097

    $2.13

  • 100

    $0.201035

    $20.10

  • 500

    $0.189656

    $94.83

  • 1000

    $0.178920

    $178.92

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SPC_040 information

Specifications
Documents & Media
Product Details
Visual Communications Company - VCC SPC_040 technical specifications, attributes, parameters and parts with similar specifications to Visual Communications Company - VCC SPC_040.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Hardware
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Ethylene Propylene Diene Rubber (EPDM)
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Black
  • Outside Diameter

    The outer diameter (OD) of a hollow circular pipe is the measurement of the outside edges of the pipe passing through its center.

    6 mm
  • Length
    0.039 0.991mm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    1.016mm
  • Diameter - Inside

    The parameter "Diameter - Inside" in electronic components refers to the measurement of the inner diameter of a component, such as a connector, socket, or housing. This measurement is crucial for ensuring proper fit and compatibility with other components or devices. It helps determine the size of the opening or cavity within the component where other parts or components will be inserted or connected. Understanding the "Diameter - Inside" specification is important for selecting the right components for a specific application and ensuring seamless integration within an electronic system.

    4 mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Visual Communications Company - VCC SPC_040.

Product Description: SPC_040 LED Spacer by Visual Communications Company - VCC

1. Description

The SPC_040 LED Spacer by Visual Communications Company - VCC is a high-quality, optoelectronic component designed to provide precise spacing and mounting solutions for LED applications. Made from Ethylene Propylene Diene Rubber (EPDM), this spacer ensures durability and resistance to environmental factors. With its black color and robust construction, it is ideal for various lighting projects requiring reliable and efficient component placement.

2. Features

  • Material: Made from Ethylene Propylene Diene Rubber (EPDM) for excellent durability and resistance to moisture.
  • Dimensions: Inside Diameter of 4 mm, Outside Diameter of 6 mm, and a thickness of 1.016 mm.
  • Length: Available in a length range from 0.039 to 0.991 mm to accommodate different LED sizes.
  • Mounting: Designed for hardware mounting, ensuring secure placement in various applications.
  • Compliance: ROHS3 compliant, meeting the stringent environmental regulations for electronic components.
  • Lead Time: Factory lead time is approximately 4 weeks to ensure timely delivery of your components.

3. Applications

The SPC_040 LED Spacer is versatile and can be used in a variety of applications including: - Primary Applications: - LED lighting fixtures and installations where precise spacing is crucial. - Automotive lighting systems requiring durable and moisture-resistant components. - Industrial lighting solutions where reliability is paramount.

  • Secondary Applications:
  • Medical device lighting where precision and safety are essential.
  • Architectural lighting projects requiring custom spacing solutions.

4. Alternative Parts

If you are looking for alternative parts or similar components, consider the following options: - Alternative Part 1: VCC's SPC_030 LED Spacer with slightly different dimensions but similar functionality. - Alternative Part 2: Other manufacturers' EPDM-based LED spacers with similar specifications.

5. Embedded Modules

The SPC_040 LED Spacer is commonly used in various embedded modules including: - LED Driver Modules: Ensures proper spacing between LEDs in driver modules for efficient heat dissipation and optimal performance. - Smart Lighting Systems: Used in smart lighting systems to maintain precise distances between LEDs while providing a sleek aesthetic appearance. - Automotive Infotainment Systems: Provides reliable mounting solutions for LED indicators and displays in automotive infotainment systems.

For more detailed information or to place an order, please contact Visual Communications Company - VCC directly.

SPC_040 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "SPC_040" in Visual Communications Company - VCC SPC_040.
  • Part Number
  • Manufacturer
  • Package
  • Description