Visual Communications Company - VCC VAOL-S2223RGB
Visual Communications Company - VCC VAOL-S2223RGB
feed

Visual Communications Company - VCC VAOL-S2223RGB

Manufacturer No:

VAOL-S2223RGB

Utmel No:

2671-VAOL-S2223RGB

Package:

4-SMD, No Lead

Datasheet:

VAOL-S2223RGB

ECAD Model:

Description:

LED Tri-Color Blue/Green/Red 468nm/518nm/632nm 4-Pin SMD T/R

Quantity:

Unit Price: $3.403556

Ext Price: $3.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3523

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.403556

    $3.40

  • 10

    $3.210902

    $32.11

  • 100

    $3.029153

    $302.92

  • 500

    $2.857691

    $1,428.85

  • 1000

    $2.695935

    $2,695.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
VAOL-S2223RGB information

Specifications
Documents & Media
Product Details
Product Comparison
Visual Communications Company - VCC VAOL-S2223RGB technical specifications, attributes, parameters and parts with similar specifications to Visual Communications Company - VCC VAOL-S2223RGB.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Number of Pins
    4
  • Wavelength-dominant
    623nm Red 525nm Green 470nm Blue
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2009
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    2.70mm Lx1.00mm W
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2 (1 Year)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Color
    Red, Green, Blue (RGB)
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Common Anode
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    2V Red 3.3V Green 3.3V Blue
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    120°
  • Optoelectronic Device Type

    Optoelectronic Device Type refers to the classification of electronic components that can both detect and emit light. These devices convert electrical signals into light or vice versa, making them essential for applications such as optical communication, sensing, and display technologies. Common types of optoelectronic devices include light-emitting diodes (LEDs), photodiodes, phototransistors, and laser diodes. Understanding the optoelectronic device type is crucial for selecting the appropriate component for a specific application based on factors such as wavelength, power output, and sensitivity.

    TRIPLE COLOR LED
  • Forward Current

    Current which flows upon application of forward voltage.

    20mA
  • Current - Test

    Current - Test is a parameter in electronic components that refers to the maximum current that the component can handle during testing without being damaged. This parameter is crucial for determining the operational limits of the component and ensuring its reliability under specified conditions. It is typically specified in the component's datasheet and is important for designers and engineers to consider when designing circuits to prevent overloading the component. Testing the component at or below the specified "Current - Test" value helps ensure its proper functioning and longevity in the intended application.

    20mA Red 20mA Green 20mA Blue
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Rectangle with Flat Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    1.50mmx1.00mm
  • Luminous Intensity

    In photometry, luminous intensity is a measure of the wavelength-weighted power emitted by a light source in a particular direction per unit solid angle, based on the luminosity function, a standardized model of the sensitivity of the human eye.

    45 mcd
  • Millicandela Rating

    The Millicandela Rating is a measurement unit used to quantify the luminous intensity of a light-emitting diode (LED) or other light sources. It indicates how bright the light emitted by the component will be in a specific direction. The Millicandela Rating is typically expressed in millicandelas (mcd), with higher values indicating a brighter light output. This parameter is important for determining the visibility and brightness of LEDs in various applications, such as displays, indicators, and lighting systems. Manufacturers provide Millicandela Ratings to help users select the appropriate components for their specific lighting needs.

    72mcd Red, 180mcd Green, 45mcd Blue
  • Lens Transparency

    Lens Transparency in electronic components refers to the ability of a lens to allow light to pass through it without significant absorption or scattering. It is a measure of how much light is transmitted through the lens material, impacting the performance of optical devices such as sensors and cameras. High lens transparency is crucial for ensuring clear images and accurate data capture in various applications.

    Clear
  • Wavelength - Peak

    The parameter "Wavelength - Peak" in electronic components refers to the specific wavelength at which the component's performance or characteristics reach their peak efficiency or effectiveness. This parameter is commonly used in devices such as LEDs, photodiodes, and laser diodes to indicate the optimal operating wavelength for maximum output or sensitivity. Understanding the peak wavelength is crucial for selecting the right component for a particular application, as it directly impacts the performance and functionality of the device. Manufacturers typically provide this information in datasheets to help engineers and designers make informed decisions when choosing electronic components for their projects.

    632nm Red 518nm Green 468nm Blue
  • Lens Color

    affect how much visible light reaches people's eyes, how well people see other colors and how well they see contrasts.

    Colorless
  • Reverse Voltage

    the voltage drop across the diode if the voltage at the cathode is more positive than the voltage at the anode

    5V
  • Number of LEDs
    3
  • Height
    1.35mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Visual Communications Company - VCC VAOL-S2223RGB.

Product Description: VAOL-S2223RGB Triple Color LED

1. Description

The VAOL-S2223RGB is a high-performance triple color LED (Red, Green, Blue) designed by Visual Communications Company (VCC) for various optoelectronic applications. This surface-mount device (SMD) features a common anode configuration, making it versatile for use in a wide range of electronic systems. The LED is encapsulated in a 4-SMD, no-lead package, ensuring reliability and ease of integration.

2. Features

  • Triple Color Capability: The VAOL-S2223RGB offers red, green, and blue colors, allowing for a wide range of color combinations.
  • High Luminous Intensity: With a peak luminous intensity of 45 mcd (72 mcd red, 180 mcd green), this LED provides clear and vibrant illumination.
  • Compact Design: Measuring 2.70mm in length and 1.00mm in width, it is ideal for space-constrained applications.
  • Wide Viewing Angle: The LED has a viewing angle of 120°, ensuring broad visibility.
  • High Operating Temperature Range: The VAOL-S2223RGB can operate within a temperature range of -40°C to 85°C.
  • Low Moisture Sensitivity: Classified as MSL 2 (1 Year), it is suitable for applications requiring minimal moisture exposure.
  • Compliance with ROHS3: Ensures environmental sustainability by adhering to the Restriction of Hazardous Substances Directive.

3. Applications

  1. Primary Applications:
  2. Display Systems: Ideal for use in displays such as LCDs, OLEDs, and other display technologies where color indication is crucial.
  3. Signage and Advertising: Used in digital signage and advertising displays due to its high visibility and color accuracy.
  4. Medical Devices: In medical devices requiring precise color indication such as patient monitors or diagnostic equipment.

  5. Secondary Applications:

  6. Automotive Systems: Utilized in dashboard indicators, warning lights, and other automotive displays.
  7. Consumer Electronics: Integrated into various consumer electronics like smartphones, tablets, and gaming consoles for status indicators.
  8. Industrial Control Panels: Used for status indicators on industrial control panels due to its reliability and durability.

4. Alternative Parts

If you are looking for alternative parts with similar specifications: - The VAOL-S2223RGB can be compared with other triple color LEDs from VCC or other manufacturers like the VAOL-S2223RGB-1 or similar models from other brands.

5. Embedded Modules

The VAOL-S2223RGB is commonly used in various embedded modules including: - Display Modules: Integrated into display modules for smartphones, tablets, and smartwatches. - Automotive Infotainment Systems: Embedded in automotive infotainment systems for navigation displays and status indicators. - Industrial Control Systems: Used in industrial control systems for monitoring and control panels.

The VAOL-S2223RGB is a reliable and versatile triple color LED designed to meet the demands of modern optoelectronic applications. Its high performance, compact design, and compliance with environmental regulations make it an excellent choice for a wide range of industries.

The three parts on the right have similar specifications to Visual Communications Company - VCC & VAOL-S2223RGB.
VAOL-S2223RGB Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products