WAGO 206-816
WAGO 206-816
feed

WAGO 206-816

Manufacturer No:

206-816

Manufacturer:

WAGO

Utmel No:

2685-206-816

Package:

-

ECAD Model:

Description:

206-816 datasheet pdf and Equipment - Multimeters product details from WAGO stock available at Utmel

Quantity:

Unit Price: $295.734027

Ext Price: $295.73

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2264

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $295.734027

    $295.73

  • 10

    $278.994365

    $2,789.94

  • 100

    $263.202231

    $26,320.22

  • 500

    $248.303992

    $124,152.00

  • 1000

    $234.249049

    $234,249.05

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
206-816 information

Specifications
WAGO 206-816 technical specifications, attributes, parameters and parts with similar specifications to WAGO 206-816.
  • Type
    Parameter
  • Product Weight (g)

    The parameter "Product Weight (g)" in electronic components refers to the weight of the component measured in grams. This measurement is important for various reasons, such as determining the overall weight of a product, calculating shipping costs, and ensuring compatibility with the intended application or system. The weight of electronic components can vary significantly depending on the type of component and its size, with smaller components typically weighing less than larger ones. Manufacturers provide this information to help customers make informed decisions about the components they are using in their projects or products.

    565
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    9030.32.00.00
  • Automotive
    No
  • PPAP
    No
  • Diode Test
    Yes
  • Continuity Test
    Yes
  • Low Battery Indication
    No
  • Data Hold
    Yes
  • Maximum AC Voltage Measurement (V)
    600
  • Maximum DC Voltage Measurement (V)
    600
  • Maximum AC Current Measurement (A)
    600
  • Maximum DC Current Measurement (A)
    600
  • Maximum Resistance Measurement (MOhm)
    60
  • Measuring range selection
    Manual/automatic
  • True RMS measurement
    Yes
  • Measuring circuit category
    CAT III
  • Indication
    Digital
  • Analogue bar graph display
    No
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Type
    Digital
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Clamp-ON
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    No
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    LCD
  • Ranging

    In electronic components, "Ranging" refers to the process of measuring or determining the distance between two points or objects. This parameter is commonly used in devices such as sensors, transceivers, and communication systems to calculate the distance to a target or object. Ranging can be achieved through various methods such as time-of-flight measurements, signal strength analysis, or triangulation techniques. The accuracy and reliability of the ranging parameter are crucial in applications such as robotics, autonomous vehicles, and industrial automation where precise distance measurements are required for proper functioning.

    Auto/Manual
0 Similar Products Remaining
206-816 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "206-816" in WAGO 206-816.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 206-815WAGO

    -

    206-815 datasheet pdf and Equipment - Multimeters product details from WAGO stock available at Utmel.

  • 206-816WAGO

    -

    206-816 datasheet pdf and Equipment - Multimeters product details from WAGO stock available at Utmel.

  • 206-810WAGO

    -

    206-810 datasheet pdf and Equipment - Multimeters product details from WAGO stock available at Utmel.

  • FLUKE-177 ESFPFluke Electronics

    -

    DMM TRE RMS W/BCKLGT 6000CNT DIS

  • EX520Extech Instruments

    -

    EX520 datasheet pdf and Equipment - Multimeters product details from Extech Instruments stock available at Utmel.

  • FS882Extech Instruments

    -

    FS882 datasheet pdf and Equipment - Multimeters product details from Extech Instruments stock available at Utmel.

  • EX540Extech Instruments

    -

    EX540 datasheet pdf and Equipment - Multimeters product details from Extech Instruments stock available at Utmel.

  • EA30-NISTExtech Instruments

    -

    EA30-NIST datasheet pdf and Equipment - Multimeters product details from Extech Instruments stock available at Utmel.

  • EX820-NISTLExtech Instruments

    -

    EX820-NISTL datasheet pdf and Equipment - Multimeters product details from Extech Instruments stock available at Utmel.

  • FLUKE175Fluke Electronics

    -

    FLUKE175 datasheet pdf and Equipment - Multimeters product details from Fluke Electronics stock available at Utmel.