wago 771-9395/217-402
wago 771-9395/217-402
feed

wago 771-9395/217-402

Manufacturer No:

771-9395/217-402

Manufacturer:

wago

Utmel No:

2685-771-9395/217-402

Package:

-

ECAD Model:

Description:

pre-assembled connecting cable; Dca; Plug/open-ended; 5-pole; Cod. A; H05Z1Z1-F 5G 2.5 mm2; 4 m; 2,50 mm2; white

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
771-9395/217-402 information

Specifications
Documents & Media
wago 771-9395/217-402 technical specifications, attributes, parameters and parts with similar specifications to wago 771-9395/217-402.
  • Type
    Parameter
  • Weight
    997.9g
  • Total number of potentials
    5
  • PE function
    Preceding PE contact
  • Conductor preparation
    ultrasonically tip-bonded
  • Pin spacing
    10 mm / 0.394 inches
  • Use
    General mains applications
  • Coding
    A
  • Variable coding
    Yes
  • Marking
    N ? L1 L2 L3
  • Potential Marking
    N ? L1 L2 L3
  • Mating force of a plug-in connection
    approx. 20 … 70 N (depending on pole number)
  • Retention force of a plug-in connection
    when locked: > 80N
  • Unmating force of a plug-in connection
    when unlocked: approx. 20 … 70 N (depending on pole number)
  • Number of mating cycles
    200, without resistive load
  • Type of pre-assembled cable
    Connecting cable
  • Cable Types
    H05Z1Z1-F 5G2.5
  • Protection type
    IP20; When mated: IP2xC (These compact connectors are not designed for use in open, easily accessible areas!)
  • Mismating protection
    Yes
  • Note on mismating protection
    AllWINSTA?components are 100% protected against mismating when:a.) plugging different numbers of polesb.) plugging while rotated 180c.) plugging while laterally staggeredd.) plugging one pole
  • Locking lever
    Can be retrofitted
  • Locking of plug-in connection
    Locking lever
  • Note on locking system
    All connectors for mounted installations (snap-in versions for lighting fixtures or devices, all types of PCB and distribution connectors) are factory-equipped with locking levers to ensure plugs and sockets are securely locked. Additional locking levers are only required for flying leads (plug/socket).
  • Note (material data)
    Information on material specifications can be found here
  • Insulation material (main housing)
    Polyamide (PA66)
  • Flammability class per UL94
    V0
  • Fire class per EN 50575
    Dca
  • Contact Materials
    Copper or copper alloy; surface-treated
  • Fire load
    0.57MJ
  • Connector color
    white
  • Strain relief color
    white
  • Printing color of strain relief
    black
  • Sheathed cable color
    white
  • Printing color of sheathed cable
    black
  • Halogen-free
    Yes
  • Silicon-free
    Yes
  • Sheath material
    Halogen-free
  • Rubber cable
    No
  • Copper weight of the pipe
    0.12kg/m
  • Processing temperature
    -5 … +40 °C
  • Continuous operating temperature
    -35 … +85 °C
  • Note on continuous operating temperature
    Cable for temperatures ≤ 70 °C (including halogen-free)Insulating parts for temperatures ≤ 105 °C
  • ECCN
    NO US CLASSIFICATION
  • PU (SPU)
    1 pcs
  • Packaging type
    unpacked
  • GTIN
    4066966593471
  • Customs tariff number
    85444290900
  • RoHS Compliance Status
    Compliant,No Exemption
  • Ratings per
    IEC/EN 60664-1
  • Rated voltage (III / 3)
    400V
  • Rated impulse voltage (III / 3)
    6kV
  • Legend (ratings)
    (III / 3) ? Overvoltage category III / Pollution degree 3
  • Note on contact resistance
    approx. 1 m? of contact resistanceapprox. 0.25 m? contact transition plug/socket
  • Strip length
    9 mm / 0.35 inches
  • Wire cross-section
    2.5mm2
  • Strip length (outer insulation)
    55mm
  • Color
    white
  • Note
    Cables with a different fire class can be found in the eShop.
  • Width
    47 mm / 1.85 inches
  • Height
    15.38 mm / 0.606 inches
0 Similar Products Remaining
Download datasheets and manufacturer documentation for wago 771-9395/217-402.