WAGO Corporation 706-4769/504-200
WAGO Corporation 706-4769/504-200
feed

WAGO Corporation 706-4769/504-200

Manufacturer No:

706-4769/504-200

Manufacturer:

WAGO Corporation

Utmel No:

2685-706-4769/504-200

Package:

-

ECAD Model:

Description:

SYSTEM CABLE; FOR ROCKWELL COMPA

Quantity:

Unit Price: $295.685412

Ext Price: $295.69

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2852

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $295.685412

    $295.69

  • 10

    $278.948502

    $2,789.49

  • 100

    $263.158964

    $26,315.90

  • 500

    $248.263174

    $124,131.59

  • 1000

    $234.210541

    $234,210.54

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
706-4769/504-200 information

Specifications
WAGO Corporation 706-4769/504-200 technical specifications, attributes, parameters and parts with similar specifications to WAGO Corporation 706-4769/504-200.
  • Type
    Parameter
  • Mfr
    WAGO Corporation
  • Package
    Bulk
  • Product Status
    Active
  • For Use With/Related Products
    Rockwell Compact Logix Series
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Number of Positions
    15, 10
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    -
  • Specifications

    a measure of a material's ability to?conduct heat.?

    Output
  • Process Side Connection

    Process Side Connection refers to the method by which an electronic component is connected to the manufacturing or assembly process during production. This parameter specifies how the component is physically attached or integrated into the overall system or circuit. The process side connection can include various techniques such as soldering, surface mounting, wire bonding, or other methods depending on the type of component and the requirements of the manufacturing process. It is an important consideration in ensuring the reliability and performance of the electronic component within the final product.

    D-Sub Connector
  • Control Side Connection

    Control Side Connection refers to the interface or terminal used to control the operation of electronic components or systems. It typically involves the signaling or control lines that activate, modify, or monitor the performance of a device, such as transistors, relays, or integrated circuits. This connection is crucial for the responsiveness and functionality of electronic applications, allowing for integration with control circuitry or microcontrollers.

    Rectangular Connector
  • Length
    6.56' (2.00m)
0 Similar Products Remaining