WAGO Corporation 753-403
WAGO Corporation 753-403
feed

WAGO Corporation 753-403

Manufacturer No:

753-403

Manufacturer:

WAGO Corporation

Utmel No:

2685-753-403

Package:

-

ECAD Model:

Description:

I/O MODULE 4 DIGITAL 0-24V

Quantity:

Unit Price: $107.251278

Ext Price: $107.25

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2529

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $107.251278

    $107.25

  • 10

    $101.180451

    $1,011.80

  • 100

    $95.453256

    $9,545.33

  • 500

    $90.050241

    $45,025.12

  • 1000

    $84.953058

    $84,953.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
753-403 information

Specifications
WAGO Corporation 753-403 technical specifications, attributes, parameters and parts with similar specifications to WAGO Corporation 753-403.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Weight
    -
  • Mfr
    WAGO Corporation
  • Package
    Box
  • Product Status
    Active
  • For Use With/Related Products
    753 Series
  • Manufacturer Part Number
    51182831
  • Approvals
    CE, cULus
  • Mounting Styles
    DIN Rail
  • Manufacturer
    Wago
  • Dim
    (L x W x H) 100 x 12 x 64 mm
  • Manufacturer part #
    753-403
  • No. of digital inputs (max.)
    4
  • Min. ambient temperature
    0°C
  • Max. ambient temperature
    +55°C
  • Factory colour
    Light grey
  • Supporting protocol for PROFINET IO
    No
  • Number of HW-interfaces parallel
    0
  • Supporting protocol for other bus systems
    No
  • Number of digital inputs
    4
  • Type of electric connection
    Spring clamp connection
  • Supply voltage DC
    24 - 24
  • Fieldbus connection over separate bus coupler possible
    Yes
  • Supporting protocol for ASI
    No
  • Number of interfaces PROFINET
    0
  • Supporting protocol for EtherNet/IP
    No
  • Short-circuit protection, outputs available
    No
  • Supporting protocol for Data-Highway
    No
  • Supporting protocol for SERCOS
    No
  • Number of HW-interfaces serial TTY
    0
  • Number of HW-interfaces Wireless
    0
  • Supporting protocol for INTERBUS-Safety
    No
  • Radio standard Wi-Fi 802.11
    No
  • Supporting protocol for DeviceNet
    No
  • Degree of protection (IP)
    IP20
  • Supporting protocol for INTERBUS
    No
  • System accessory
    Yes
  • Supporting protocol for LON
    No
  • Number of HW-interfaces industrial Ethernet
    0
  • Wall mounting/direct mounting
    No
  • Rail mounting possible
    Yes
  • Supporting protocol for DeviceNet Safety
    No
  • Supporting protocol for PROFINET CBA
    No
  • Number of HW-interfaces other
    0
  • Number of HW-interfaces USB
    0
  • Supporting protocol for PROFIsafe
    No
  • Suitable for safety functions
    No
  • Supporting protocol for KNX
    No
  • Supporting protocol for SafetyBUS p
    No
  • Supporting protocol for CAN
    No
  • Number of digital outputs
    0
  • Radio standard UMTS
    No
  • Explosion safety category for gas
    ATEX gas-ex-protection, Cat. 3G
  • Input current at signal 1
    4.5
  • Number of HW-interfaces RS-485
    0
  • Rack-assembly possible
    No
  • Front built-in possible
    No
  • Radio standard GSM
    No
  • Appendant operation agent (Ex ib)
    No
  • Supporting protocol for MODBUS
    No
  • Number of HW-interfaces RS-232
    0
  • Number of HW-interfaces RS-422
    0
  • Appendant operation agent (Ex ia)
    No
  • Supporting protocol for Foundation Fieldbus
    No
  • Supporting protocol for SUCONET
    No
  • Supporting protocol for AS-Interface Safety at Work
    No
  • Supporting protocol for TCP/IP
    No
  • Type of digital output
    None
  • Voltage type of supply voltage
    DC
  • Explosion safety category for dust
    ATEX dust-ex-protection, Cat. 3D
  • Radio standard Bluetooth
    No
  • With optical interface
    No
  • IO link master
    No
  • Radio standard GPRS
    No
  • Digital outputs configurable
    No
  • Supporting protocol for PROFIBUS
    No
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    753
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 55°C
  • Type
    Input Module
  • Color
    Gray
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    24VDC
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP20
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    69.8
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Spring Terminal
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    ATEX, CCCEx, EAC, IECEx, INMETRO, KC, UL
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    5 VDC
  • Max Output Current

    The maximum current that can be supplied to the load.

    7.5 mA
  • Number of Circuits
    4
  • Input Current

    Input current is a parameter that refers to the amount of electrical current flowing into a specific electronic component or device. It is typically measured in amperes (A) and represents the current required for the component to operate properly. Understanding the input current is important for designing circuits and power supplies, as it helps determine the capacity and compatibility of the components being used. Monitoring the input current also helps ensure that the component is not being overloaded or underpowered, which can affect its performance and longevity.

    4.5 mA
  • Number of Inputs and Type
    4 - Digital
  • Number of Outputs and Type
    -
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    4-32 VDC
  • Width
    12mm
  • Height
    64mm
  • Length
    100mm
0 Similar Products Remaining
753-403 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "753-403" in WAGO Corporation 753-403.
  • Part Number
  • Manufacturer
  • Package
  • Description