Weidmuller 2495090000
Weidmuller 2495090000
feed

Weidmuller 2495090000

Manufacturer No:

2495090000

Manufacturer:

Weidmuller

Utmel No:

2702-2495090000

Package:

-

ECAD Model:

Description:

Electronic Load Monitor with IP20 Protection Rating 12A DIN Rail Mount

Quantity:

Unit Price: $5.466139

Ext Price: $5.47

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 23

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.466139

    $5.47

  • 10

    $5.156735

    $51.57

  • 100

    $4.864844

    $486.48

  • 500

    $4.589476

    $2,294.74

  • 1000

    $4.329694

    $4,329.69

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2495090000 information

Specifications
Weidmuller 2495090000 technical specifications, attributes, parameters and parts with similar specifications to Weidmuller 2495090000.
  • Type
    Parameter
  • RoHS
    Compliant
  • Dim
    (L x W x H) 96.5 x 6.1 x 125 mm
  • Connections
    Pull spring
  • Manufacturer part #
    2495090000
  • Nominal current
    12A
  • Cross section (flexible) (max.)
    2.5mm²
  • AWG (min.)
    26
  • Content
    10pc(s)
  • AWG max.
    12
  • Cross section (inflexible) (max.)
    2.5mm²
  • Cross section (flexible) (min.)
    0.14mm²
  • Clamp width
    6.1mm
  • Factory colour
    Black
  • Cross section (inflexible) (min.)
    0.14mm²
  • Type
    Weidmüller
  • Subcategory
    Terminal Blocks
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    24VDC
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    96.5
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    -
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    DIN Rail Terminal Blocks
  • Load Current

    The Load Current can be defined as 1) Full load current the maximum current that an electrical machine can operate; 2) Rated Current the current rated on the nameplate of an electrical machine; 3) Nominal Current is generally mentioned in the specification documents that is normally the same value as the rated one.

    12 A
  • Width
    6.1mm
  • Height
    125mm
  • Length
    96.5mm
0 Similar Products Remaining