Weidmuller 2519450500
Weidmuller 2519450500
feed

Weidmuller 2519450500

Manufacturer No:

2519450500

Manufacturer:

Weidmuller

Utmel No:

2702-2519450500

Package:

-

ECAD Model:

Description:

2519450500 - Weidmuller 2519450500 SAI Passive SAIL-7/8G7/8G-5-5.0U

Quantity:

Unit Price: $117.294037

Ext Price: $117.29

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2092

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $117.294037

    $117.29

  • 10

    $110.654752

    $1,106.55

  • 100

    $104.391275

    $10,439.13

  • 500

    $98.482335

    $49,241.17

  • 1000

    $92.907863

    $92,907.86

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2519450500 information

Specifications
Weidmuller 2519450500 technical specifications, attributes, parameters and parts with similar specifications to Weidmuller 2519450500.
  • Type
    Parameter
  • Permitted cable outer temperature after assembling without vibration
    -50 - 80
  • Rated current In
    9
  • Permitted cable outer temperature during assembling/handling
    -20 - 80
  • Degree of protection (IP)
    IP68
  • Material of contact surface
    Gold
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Weidmuller
  • Brand
    Weidmuller
  • Voltage, Rating
    300 V
  • Connector End A Pin Count
    5 Position
  • Connector End B
    7/8 in Circular
  • Connector End A
    7/8 in Circular
  • Connector End B Pin Count
    5 Position
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male / Female
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    9 A
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    5 m
  • Jacket Color

    The parameter "Jacket Color" in electronic components refers to the color of the protective outer layer that encases wires, cables, or other electronic components. This color can indicate specific attributes such as the type of insulation material, intended use, or compliance with certain standards. Different colors might be used to distinguish between various types of signals, voltage levels, or applications, providing a visual means of identifying components in a system. Additionally, the jacket color can also influence heat dissipation and aesthetic appeal in electronic assemblies.

    Black
  • Product Category

    a particular group of related products.

    Weidmuller
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP68
0 Similar Products Remaining