Weidmuller 2703320010
Weidmuller 2703320010
feed

Weidmuller 2703320010

Manufacturer No:

2703320010

Manufacturer:

Weidmuller

Utmel No:

2702-2703320010

Package:

-

ECAD Model:

Description:

Cable Assembly Cat 6 Patch 1m 8POS RJ45 to 8POS RA RJ45 Plug to Plug

Quantity:

Unit Price: $10.603006

Ext Price: $10.60

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.603006

    $10.60

  • 10

    $10.002836

    $100.03

  • 100

    $9.436638

    $943.66

  • 500

    $8.902488

    $4,451.24

  • 1000

    $8.398574

    $8,398.57

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2703320010 information

Specifications
Weidmuller 2703320010 technical specifications, attributes, parameters and parts with similar specifications to Weidmuller 2703320010.
  • Type
    Parameter
  • Flame retardant
    According to IEC/EN 60332-3-24
  • Colour outer sheath
    Grey
  • Degree of protection (IP)
    IP20
  • Category
    6
  • NVP value
    78
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Weidmuller
  • Brand
    Weidmuller
  • Subcategory
    Cable Assemblies
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Ethernet Cables / Networking Cables
  • Product Category

    a particular group of related products.

    Ethernet Cables / Networking Cables
  • Length
    1
0 Similar Products Remaining