Weidmüller 7940115418
Weidmüller 7940115418
feed

Weidmüller 7940115418

Manufacturer No:

7940115418

Manufacturer:

Weidmüller

Utmel No:

2702-7940115418

Package:

-

ECAD Model:

Description:

CABLE ASSEMBLY INTERFACE 4.9''

Quantity:

Unit Price: $286.725769

Ext Price: $286.73

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2195

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $286.725769

    $286.73

  • 10

    $270.496008

    $2,704.96

  • 100

    $255.184914

    $25,518.49

  • 500

    $240.740485

    $120,370.24

  • 1000

    $227.113665

    $227,113.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
7940115418 information

Specifications
Weidmüller 7940115418 technical specifications, attributes, parameters and parts with similar specifications to Weidmüller 7940115418.
  • Type
    Parameter
  • For Use With/Related Products
    GE-Fanuc RX3I Series
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Number of Positions
    10
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    cULus, UL
  • Specifications

    a measure of a material's ability to?conduct heat.?

    Interface
  • Process Side Connection

    Process Side Connection refers to the method by which an electronic component is connected to the manufacturing or assembly process during production. This parameter specifies how the component is physically attached or integrated into the overall system or circuit. The process side connection can include various techniques such as soldering, surface mounting, wire bonding, or other methods depending on the type of component and the requirements of the manufacturing process. It is an important consideration in ensuring the reliability and performance of the electronic component within the final product.

    Rectangular Connector
  • Control Side Connection

    Control Side Connection refers to the interface or terminal used to control the operation of electronic components or systems. It typically involves the signaling or control lines that activate, modify, or monitor the performance of a device, such as transistors, relays, or integrated circuits. This connection is crucial for the responsiveness and functionality of electronic applications, allowing for integration with control circuitry or microcontrollers.

    Controller Specific Connector
  • Length
    4.92'' (1.50m)
0 Similar Products Remaining