Welwyn PCF0603H02-26K7CT1
Welwyn PCF0603H02-26K7CT1
feed

Welwyn PCF0603H02-26K7CT1

Manufacturer No:

PCF0603H02-26K7CT1

Manufacturer:

Welwyn

Utmel No:

2709-PCF0603H02-26K7CT1

Package:

-

ECAD Model:

Description:

PCF0603H02-26K7CT1 datasheet pdf and Unclassified product details from Welwyn stock available at Utmel
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
PCF0603H02-26K7CT1 information

Specifications
Welwyn PCF0603H02-26K7CT1 technical specifications, attributes, parameters and parts with similar specifications to Welwyn PCF0603H02-26K7CT1.
  • Type
    Parameter
  • Voltage, Rating
    -
  • For Use With
    Amphenol AT Series Size 16 Automotive Socket Contacts
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Plug
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    13A
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
0 Similar Products Remaining