Welwyn PCF1206-02-73K2BI
Welwyn PCF1206-02-73K2BI
feed

Welwyn PCF1206-02-73K2BI

Manufacturer No:

PCF1206-02-73K2BI

Manufacturer:

Welwyn

Utmel No:

2709-PCF1206-02-73K2BI

Package:

-

ECAD Model:

Description:

PCF1206-02-73K2BI datasheet pdf and Unclassified product details from Welwyn stock available at Utmel
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
PCF1206-02-73K2BI information

Specifications
Welwyn PCF1206-02-73K2BI technical specifications, attributes, parameters and parts with similar specifications to Welwyn PCF1206-02-73K2BI.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Voltage, Rating
    250VDC
  • Contact Materials
    Copper Alloy
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    13A
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
0 Similar Products Remaining