Welwyn PCF2010-02-9R09WT1
Welwyn PCF2010-02-9R09WT1
feed

Welwyn PCF2010-02-9R09WT1

Manufacturer No:

PCF2010-02-9R09WT1

Manufacturer:

Welwyn

Utmel No:

2709-PCF2010-02-9R09WT1

Package:

-

ECAD Model:

Description:

PCF2010-02-9R09WT1 datasheet pdf and Unclassified product details from Welwyn stock available at Utmel
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
PCF2010-02-9R09WT1 information

Specifications
Welwyn PCF2010-02-9R09WT1 technical specifications, attributes, parameters and parts with similar specifications to Welwyn PCF2010-02-9R09WT1.
  • Type
    Parameter
  • MSL
    MSL 3 - 168 hours
  • SwitchingFrequency
    500kHz
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    300mA
  • Topology

    In the context of electronic components, "topology" refers to the arrangement or configuration of the components within a circuit or system. It defines how the components are connected to each other and how signals flow between them. The choice of topology can significantly impact the performance, efficiency, and functionality of the electronic system. Common topologies include series, parallel, star, mesh, and hybrid configurations, each with its own advantages and limitations. Designers carefully select the appropriate topology based on the specific requirements of the circuit to achieve the desired performance and functionality.

    Synchronous Buck (Step Down)
0 Similar Products Remaining