WIMA MKP1J021203F00MD00
WIMA MKP1J021203F00MD00
feed

WIMA MKP1J021203F00MD00

Manufacturer No:

MKP1J021203F00MD00

Manufacturer:

WIMA

Utmel No:

2735-MKP1J021203F00MD00

Package:

-

ECAD Model:

Description:

UC20 Film Capacitor

Quantity:

Unit Price: $0.260635

Ext Price: $0.26

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 40

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.260635

    $0.26

  • 10

    $0.245882

    $2.46

  • 100

    $0.231964

    $23.20

  • 500

    $0.218834

    $109.42

  • 1000

    $0.206447

    $206.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MKP1J021203F00MD00 information

Specifications
Product Details
WIMA MKP1J021203F00MD00 technical specifications, attributes, parameters and parts with similar specifications to WIMA MKP1J021203F00MD00.
  • Type
    Parameter
  • MSL
    Level 3 (J-STD-033)
  • Package
    LCC
  • RoHS
    Yes
  • Factory Pack QuantityFactory Pack Quantity
    1100
  • Manufacturer
    WIMA
  • Brand
    WIMA
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    UC20
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Ammo Pack
  • Type
    3G(UMTS)
  • Subcategory
    Capacitors
  • Note
    -
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    UART
  • Size
    29x30x2,5
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Film Capacitors
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    FTP, HTTP, MMS, PPP, SSL, TCP, UDP, eCALL
  • Product Category

    a particular group of related products.

    Film Capacitors
  • Height
    - mm
0 Similar Products Remaining

MKP1J021203F00MD00 Overview


MKP1J021203F00MD00 Features


MKP1J021203F00MD00 Applications

There are a lot of WIMA
MKP1J021203F00MD00 applications of film capacitors.


  • Coupling, decoupling
  • Bypassing
  • RFI for automotive
  • Industrial and automotive inverters
  • Battery management system
  • Test and measuring equipment
  • RF Modules
  • Mobile communications
  • Satellite TV
  • Global positioning systems