Würth Elektronik ICS-63489
Würth Elektronik ICS-63489
feed

Würth Elektronik ICS-63489

Manufacturer No:

ICS-63489

Manufacturer:

Würth Elektronik

Utmel No:

2760-ICS-63489

Package:

-

ECAD Model:

Description:

PCB 9 FUSES AND 2 RELAYS

Quantity:

Unit Price: $44.737497

Ext Price: $44.74

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 75

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $44.737497

    $44.74

  • 10

    $42.205186

    $422.05

  • 100

    $39.816213

    $3,981.62

  • 500

    $37.562465

    $18,781.23

  • 1000

    $35.436288

    $35,436.29

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ICS-63489 information

Specifications
Product Details
Würth Elektronik ICS-63489 technical specifications, attributes, parameters and parts with similar specifications to Würth Elektronik ICS-63489.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    REDline
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    15A
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Horizontal and Vertical
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    12V
  • Number of Circuits
    7
  • Fuse Type

    In electronic components, the "Fuse Type" parameter refers to the type of fuse used in the component for overcurrent protection. Fuses are devices designed to interrupt the flow of current in a circuit when the current exceeds a certain threshold, thereby protecting the circuit from damage due to overcurrent conditions. The fuse type can vary based on factors such as the current rating, voltage rating, size, and construction of the fuse. Common fuse types include fast-acting, slow-blow, resettable (PTC), and thermal fuses, each with specific characteristics and applications. Selecting the appropriate fuse type is crucial to ensure the safety and reliability of the electronic circuit.

    Blade
0 Similar Products Remaining

Product Description: ICS-63489 Fuseholder by Würth Elektronik

Description

The ICS-63489 fuseholder from Würth Elektronik is a reliable and versatile component designed for circuit protection applications. This chassis mount fuseholder is part of the REDline series, known for its high-quality and robust construction. It is engineered to provide efficient and safe protection against overcurrent conditions in various electronic systems.

Features

  • Current Rating (Amps): 15A - Designed to handle up to 15 amps of current, making it suitable for a wide range of applications.
  • Fuse Type: Blade - Compatible with blade-type fuses, ensuring easy installation and replacement.
  • Mounting Type: Chassis Mount - Easy to integrate into chassis-based systems, providing a secure and stable mounting solution.
  • Number of Circuits: 7 - Supports up to seven circuits, making it ideal for multi-channel systems.
  • Orientation: Horizontal and Vertical - Offers flexibility in installation orientation, accommodating different design requirements.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited) - Classified as MSL 1, indicating that it can be stored and handled without any special precautions, ensuring reliability in various environments.
  • Part Status: Active - Currently available for purchase, ensuring continuity in supply.
  • Series: REDline - Part of the REDline series, known for its high-quality components that meet stringent industry standards.

Applications

  1. Primary Applications:
  2. Automotive Electronics: Ideal for protecting electronic components in vehicles from overcurrent conditions.
  3. Industrial Automation: Used in industrial control systems to safeguard against electrical surges and faults.
  4. Medical Devices: Ensures the safety of medical equipment by preventing damage from excessive current flow.

  5. Secondary Applications:

  6. Consumer Electronics: Protects components in home appliances and gadgets from electrical overloads.
  7. Aerospace & Defense: Used in military and aerospace applications where reliability and safety are paramount.

Alternative Parts

If the ICS-63489 is not available or if you need an alternative solution, consider the following options: - ICS-63487: A similar fuseholder with slightly different specifications but compatible with similar applications. - ICS-63491: Offers slightly higher current rating but similar mounting options and orientation flexibility.

Embedded Modules

The ICS-63489 fuseholder is commonly used in various embedded modules and systems including: - Automotive Control Units - Industrial Control Panels - Medical Device Enclosures

This comprehensive description highlights the key features, primary and secondary applications, alternative parts, and embedded modules of the ICS-63489 fuseholder from Würth Elektronik, ensuring that users have a clear understanding of its capabilities and uses in different electronic systems.