web counter

Abracon LLC AST3TQ-EVALClock & Timer Development Tools TCXO Eval Board

Abracon LLC AST3TQ-EVAL Reference Design 2
Abracon LLC AST3TQ-EVAL Reference Design 1
Abracon LLC AST3TQ-EVAL Reference Design 2
Abracon LLC AST3TQ-EVAL Reference Design 1
Abracon LLC AST3TQ-EVAL Reference Design 1
Abracon LLC AST3TQ-EVAL Reference Design 2

Applications:

Oscillators >

Crystal Oscillator

End Products:

Consumer ElectronicsNetworkingWireless LANIndustrial CommunicationsTest and MeasurementMilitary RadiosWiMAX BasestationGPS

ECAD Model:

Description

It is designed to provide a complete solution for the development of Bluetooth low energy applications. The board includes a Bluetooth low energy radio, a 32-bit ARM Cortex-M0 microcontroller, a USB interface, and a range of sensors and peripherals. It is ideal for prototyping and developing applications such as home automation, health and fitness, and industrial automation. The board is also compatible with the STM32Cube software development environment, allowing for easy integration with existing development tools.

Specifications

Abracon LLC technical specifications, attributes, parameters and parts with similar specifications to Abracon LLC .
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    40MHz
  • Function
    Clock Oscillation
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    AST3TQ
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    SMA Connectors
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCXTAL OSC TCXO 40.0000MHZ LVCMOS10000BUY
Abracon LLCXTAL OSC VCTCXO 40.0000MHZ LVCMO37BUY
Abracon LLCXTAL OSC TCXO 16.3840MHZ LVCMOS1000BUY
Abracon LLCXTAL OSC TCXO 40.0000MHZ LVCMOS80BUY
Abracon LLCTCXO Oscillators 25MHz 3.3Volt LVCMOS 0.280 ppm -40C 85C19BUY
Abracon LLC.0RFQ
Abracon LLCXTAL OSC TCXO 40.0000MHZ LVCMOS10000BUY
Abracon LLCXTAL OSC VCTCXO 12.8000MHZ LVCMO35BUY
Abracon LLCXTAL OSC TCXO 30.7200MHZ LVCMOS18BUY
Abracon LLCXTAL OSC VCTCXO 10.0000MHZ LVCMO36BUY
Abracon LLCXTAL OSC VCTCXO 10.0000MHZ LVCMO10000BUY
Abracon LLCTCXO Oscillators 19.2MHz 3.3V LVCMOS 0.280 ppm -40C 85C0RFQ
Load more