web counter

Adafruit Industries LLC 1411SHIELD,PWM/SERVO,12bit,16-CH I2C,STACKABLE,5V,2.7x2.1

Adafruit Industries LLC 1411 Reference Design 4
Adafruit Industries LLC 1411 Reference Design 1
Adafruit Industries LLC 1411 Reference Design 2
Adafruit Industries LLC 1411 Reference Design 3
Adafruit Industries LLC 1411 Reference Design 4
Adafruit Industries LLC 1411 Reference Design 1
Adafruit Industries LLC 1411 Reference Design 1
Adafruit Industries LLC 1411 Reference Design 2
Adafruit Industries LLC 1411 Reference Design 3
Adafruit Industries LLC 1411 Reference Design 4

Applications:

Motor Control >

Servo Motor Control

End Products:

Motor ControlServo Motor Control

ECAD Model:

Description

The Adafruit Industries 1411-1411 Motor Control Shield for Arduino is a powerful and versatile tool for controlling up to 16 servo motors or PWM outputs. It features an I2C interface for easy connection to your Arduino board, and a 12-bit resolution for precise control of your motors. The shield also includes a built-in 5V regulator, allowing you to power your motors directly from the Arduino board. With its wide range of features, the Adafruit Industries 1411-1411 Motor Control Shield is the perfect choice for any robotics or motor control project.

Specifications

Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
  • Type
    Parameter
  • Weight
    113.398093g
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Servo (PWM)
  • Number of Channels
    16
  • Utilized IC / Part
    PCA9685
  • Evaluation Kit
    Yes
  • Contents
    Board(s), Header(s)
  • Platform
    Arduino
  • Height
    19.05mm
  • Length
    152.4mm
  • Width
    101.6mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8031ARZ - Operational Amplifier, Single, 1 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, SOIC, 8 Pins28RFQ
Analog Devices Inc.ANALOG DEVICES AD8031ARTZ-REEL7..Operational Amplifier, Single, 80 MHz, 1 Amplifier, 35 V/s, 2.7V to 12V, SOT-23, 5 Pins10RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO SGL1500RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R I/O ±6V/12V 8-Pin SOIC N T/R18000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R I/O ±6V/12V 5-Pin SOT-23 T/R358BUY