web counter

Adafruit Industries LLC 292i2c / SPI character LCD backpack

Adafruit Industries LLC 292 Reference Design 5
Adafruit Industries LLC 292 Reference Design 1
Adafruit Industries LLC 292 Reference Design 2
Adafruit Industries LLC 292 Reference Design 3
Adafruit Industries LLC 292 Reference Design 4
Adafruit Industries LLC 292 Reference Design 5
Adafruit Industries LLC 292 Reference Design 1
Adafruit Industries LLC 292 Reference Design 1
Adafruit Industries LLC 292 Reference Design 2
Adafruit Industries LLC 292 Reference Design 3
Adafruit Industries LLC 292 Reference Design 4
Adafruit Industries LLC 292 Reference Design 5

Applications:

Interface >

UART to USB Interface

End Products:

LightingLCD Backlighting

ECAD Model:

Description

Adafruit Industries 292-292, I2C/SPI Character LCD BackPack | 292, Lighting is a versatile and easy-to-use LCD backpack that allows you to easily add a character LCD display to your project. It is designed to fit onto the back of any standard 16x2 character LCD and provides a simple I2C or SPI interface to control the display. The backpack also includes a backlight control circuit, allowing you to adjust the brightness of the LCD display. It is perfect for adding a display to your project without having to worry about wiring up a complex LCD controller.

Specifications

Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Backpack
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ