web counter

Adafruit Industries LLC 94WAVE SHIELD FOR ARDUINO KIT V1.1

Adafruit Industries LLC 94 Reference Design 7
Adafruit Industries LLC 94 Reference Design 1
Adafruit Industries LLC 94 Reference Design 2
Adafruit Industries LLC 94 Reference Design 3
Adafruit Industries LLC 94 Reference Design 4
Adafruit Industries LLC 94 Reference Design 5
Adafruit Industries LLC 94 Reference Design 6
Adafruit Industries LLC 94 Reference Design 7
Adafruit Industries LLC 94 Reference Design 1
Adafruit Industries LLC 94 Reference Design 1
Adafruit Industries LLC 94 Reference Design 2
Adafruit Industries LLC 94 Reference Design 3
Adafruit Industries LLC 94 Reference Design 4
Adafruit Industries LLC 94 Reference Design 5
Adafruit Industries LLC 94 Reference Design 6
Adafruit Industries LLC 94 Reference Design 7

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioAudio Appliances

ECAD Model:

Description

The Adafruit Wave Shield for Arduino Kit - v1.1 | 94 is a great way to add audio and video capabilities to your Arduino projects. This kit includes everything you need to get started, including a Wave Shield board, a microSD card, and a set of audio and video cables. The Wave Shield board is designed to work with the Arduino Uno, Mega, and Leonardo boards, and it allows you to play audio files from the microSD card. It also has a 3.5mm audio jack for connecting headphones or speakers. With this kit, you can create projects that play music, videos, or sound effects.

Specifications

Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    Wave Shield
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC OPAMP GP 6.4MHZ RRO 8DIP165RFQ
Microchip TechnologyMCP4921 Series 1 Ch 12-Bit Voltage Output Digital-to-Analog Converter-MSOP-85000RFQ
Texas InstrumentsOp Amp Dual Low Power Amplifier R-R I/O ±3V/6V 8-Pin VSSOP Tube644RFQ
Texas InstrumentsIC OPAMP GP 6.4MHZ RRO 8VSSOP200RFQ
Texas InstrumentsAutomotive Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 8-TSSOP -40 to 1253688RFQ
Nexperia USA Inc.74AHC Series 4.5 - 5.5 V 3 State Quad buffer / Line Driver - DHVQFN14997RFQ
Texas InstrumentsIC OPAMP GP 6.4MHZ RRO 8TSSOP9RFQ
Microchip TechnologyIC DAC 12BIT SNGL W/SPI 8SOIC0RFQ
Microchip TechnologyIC DAC 12BIT V-OUT 8DFN0RFQ
Microchip TechnologyIC DAC 12BIT SNGL W/SPI 8SOIC5RFQ
Texas InstrumentsIC OPAMP GP 6.4MHZ RRO 8TSSOP67RFQ
Load more