web counter

Analog Devices AD8177-EVALZ26 × 26 ball PBGA package and is available over the extended industrial temperature range of −40°C to +85°C. Applications RGB video switching KVM Professional video

Applications:

Video >

Video Switch

End Products:

Video and ImagingProfessional VideoRGB Video SwitchingKVM

ECAD Model:

Description

The Analog Devices AD8177-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the AD8177 Triple Video Crosspoint Switch. This board is designed to provide a platform for testing and evaluating the AD8177 in a variety of video and imaging signal processing applications. The board features a wide range of input and output connectors, allowing for easy connection to a variety of video sources and displays. The board also includes a variety of test points and jumpers, allowing for easy configuration of the AD8177 for different applications. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The AD8177-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the AD8177 in a variety of video and imaging signal processing applications.