web counter

Analog Devices AD9851/CGPCBEvaluation Board For NCO/DDS, CMOS 180MHZ DDS/DAC Synthesizer

Analog Devices AD9851/CGPCB Reference Design 1
Analog Devices AD9851/CGPCB Reference Design 1
Analog Devices AD9851/CGPCB Reference Design 1
Analog Devices AD9851/CGPCB Reference Design 1

Applications:

Clock and Timing >

Clock Generator

End Products:

Communications and TelecomADC Encode GeneratorCommunications System

ECAD Model:

Description

The Analog Devices AD9851-CGPCB Clock Generator Evaluation Board is designed to evaluate the performance of the AD9851 Direct Digital Synthesizer/Digital-to-Analog Converter (DDS/DAC) synthesizer. This board provides a complete clock generator solution for communications and telecom applications. It features a low-jitter, low-noise clock generator with a wide range of frequency and phase control options. The board also includes a high-speed, low-noise, low-distortion DAC for generating analog signals. The board is designed to be used with the AD9851 DDS/DAC synthesizer and is compatible with a variety of communications and telecom applications. The board is easy to use and provides a reliable and cost-effective solution for evaluating the performance of the AD9851 DDS/DAC synthesizer.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Contact Plating
    Lead, Tin
  • Manufacturer Part Number
    BPE04MBB1A
  • Manufacturer
    Eaton Powerware
  • RoHS
    Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC FF D-TYPE SNGL 8BIT 20TSSOP14BUY
Analog Devices Inc.Direct Digital Synthesizer 180MHz 1-DAC 10-Bit Parallel/Serial 28-Pin SSOP T/R2RFQ
Analog Devices Inc.IC DDS DAC W/COMP 180MHZ 28-SSOP3RFQ
Analog Devices Inc.ANALOG DEVICES AD9851BRSZ. Direct Digital Synthesizer IC (DDS)0BUY
Nexperia USA Inc.IC FF D-TYPE SNGL 8BIT 20SO41BUY
Nexperia USA Inc.IC FF D-TYPE SNGL 8BIT 20SO10BUY
Nexperia USA Inc.IC FF D-TYPE SNGL 8BIT 20TSSOP994BUY