web counter

Analog Devices Inc. AD633-EVALZAD633 Analog Divider and Multiplier Evaluation Board

Analog Devices Inc. AD633-EVALZ Reference Design 3
Analog Devices Inc. AD633-EVALZ Reference Design 1
Analog Devices Inc. AD633-EVALZ Reference Design 2
Analog Devices Inc. AD633-EVALZ Reference Design 3
Analog Devices Inc. AD633-EVALZ Reference Design 1
Analog Devices Inc. AD633-EVALZ Reference Design 1
Analog Devices Inc. AD633-EVALZ Reference Design 2
Analog Devices Inc. AD633-EVALZ Reference Design 3

Applications:

Switches >

Analog Switch

End Products:

Communications and TelecomBaseband Analog Multipliers

ECAD Model:

Description

The Analog Devices AD633-EVALZ Evaluation Board is designed to evaluate the performance of the AD633 Low Cost Analog Multiplier. This board is ideal for applications in communications and telecom, providing a versatile platform for testing and evaluating the AD633. The board features a wide range of input and output connections, allowing for easy connection to external circuits. It also includes a power supply, a reference voltage, and a set of jumpers for configuring the board. The AD633-EVALZ Evaluation Board is a great tool for engineers and designers looking to quickly and accurately evaluate the performance of the AD633.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD633
  • Function
    Analog Multiplier
  • Operating Supply Voltage
    15V
  • Operating Supply Current
    6mA
  • Nominal Supply Current
    6mA
  • Accuracy
    2 %
  • Slew Rate
    20 V/μs
  • Max Input Voltage
    10V
  • Utilized IC / Part
    AD633
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Settling Time
    2 μs
  • -3db Bandwidth
    1MHz
  • Primary Attributes
    4-Quadrant Multiplication
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorCurrent Mode PWM Controller 500mA 6-Pin TSOP T/R0BUY