Analog Devices Inc. AD8264-EVALZANALOG DEVICES AD8264-EVALZQUAD_100 MHZ DC COUPLED VGA
Description
The Analog Devices AD8264-EVALZ Evaluation Board is designed for use with the AD8264 Quad, 235 MHz, DC-Coupled VGA and Differential Output Amplifier. This board is ideal for instrumentation and measurement applications, providing a high-performance, low-noise amplifier with a wide dynamic range. The board features a wide range of adjustable gain and bandwidth settings, allowing for precise control of the amplifier's output. The board also includes a differential output amplifier, allowing for the connection of multiple devices to the same amplifier. The AD8264-EVALZ Evaluation Board is a great choice for any instrumentation or measurement application.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD8264
- Output TypeDifferential
- Operating Supply Voltage5V
- Number of Channels4
- InterfaceParallel, Serial
- Operating Supply Current99mA
- Nominal Supply Current99mA
- Slew Rate380V/μs
- Amplifier TypeVariable Gain
- Voltage - Supply, Single/Dual (±)±2.5V~5V
- Utilized IC / PartAD8264
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Gain24 dB
- -3db Bandwidth235MHz
- Board TypeFully Populated
- Channels per IC4 - Quad
- Current - Supply (Main IC)99mA
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | OP AMP, SINGLE, R/R, HI SPEED, 8SOIC | 158 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers Low Distortion Hi Spd RRIO | 100 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers Low Distortion Hi Spd RRIO | 1225 | RFQ |


Product
Brand
Articles
Tools