Analog Devices Inc. AD8302-EVALZEVALUATION BOARD FOR AD8302
Description
The Analog Devices AD8302-EVALZ Evaluation Board is a versatile tool designed to evaluate the performance of the AD8302 2.7 GHz RF/IF Gain and Phase Detector. This device is ideal for medical and healthcare applications, providing accurate gain and phase measurements over a wide frequency range. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is designed to be used with the AD8302 Evaluation Software, which provides a graphical user interface for easy configuration and data analysis.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- MountPCB
- Package / CaseTSSOP
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDetector Controller
- Frequency0Hz~2.7GHz
- Base Part NumberAD8302
- Operating Supply Voltage5V
- Operating Supply Current19mA
- Nominal Supply Current19mA
- Response Time60 ns
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC FLASH 16MBIT 50MHZ 8SOIC | 1 | BUY | |
| Microchip Technology | In a Pack of 5, Microchip SST25VF016B-50-4I-QAF, SPI 16Mbit Flash Memory, 8ns, 8-Pin WSON | 8 | BUY | |
| Microchip Technology | IC FLASH 16MBIT 50MHZ 8WSON | 2000 | BUY | |
| Microchip Technology | IC FLASH 16MBIT 50MHZ 8SOIC | 8392 | RFQ | |
| Microchip Technology | Flash 2.7V to 3.6V 16Mbit SPI Serial Flash | 39 | BUY |


Product
Brand
Articles
Tools