Share
Analog Devices Inc. AD9530/PCBZEVAL BOARD FOR AD9530
Description
The Analog Devices AD9530-PCBZ, AD9530/PCBZ, Evaluation Board is designed to evaluate the performance of the AD9530 2.7 GHz Clock Generator, Lighting Clock Generator. This evaluation board features a wide range of features, including a low-noise, low-jitter clock generator, a wide range of output frequencies, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the AD9530 Clock Generator, and is ideal for applications such as high-speed data communications, video, and audio.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusCONTACT ADI (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Base Part NumberAD9530
- FunctionClock Generator
- Utilized IC / PartAD9530
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesSingle Integer-N PLL with VCO
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC BUF NON-INVERT 3.6V 20TSSOP | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 2A 8SOIC | 1 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 2V 2A 8SOIC | 11 | BUY | |
| ECS Inc. | CRYSTAL 24.0000MHZ 12PF SMD | 199 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-14 | 0 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS SN74AVC4T774PW 4 BIT BUS TRANSCEIVER, TSSOP-16 | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 600MA 8SOIC | 1 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3V 2A 8SOIC | 20000 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 2A 8SOIC | 1 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.2V 2A 8SOIC | 5 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 2.8V 2A 8SOIC | 100 | BUY |
Load more


Product
Brand
Articles
Tools