web counter

Analog Devices Inc. ADA2200-EVALZADA2200 Synchronous Demodulator and Configurable Analog Filter Evaluation Board

Analog Devices Inc. ADA2200-EVALZ Reference Design 1
Analog Devices Inc. ADA2200-EVALZ Reference Design 1
Analog Devices Inc. ADA2200-EVALZ Reference Design 1
Analog Devices Inc. ADA2200-EVALZ Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomData Acquisition SystemMedical and HealthcareSmart SensorCommunications and TelecomIndustrial

ECAD Model:

Description

The Analog Devices ADA2200-EVALZ Mod and Demo Evaluation Board for the ADA2200 Synchronous Demodulator is a powerful tool for evaluating the performance of the ADA2200 Synchronous Demodulator. This evaluation board provides a complete platform for testing and evaluating the ADA2200 Synchronous Demodulator in a variety of applications, including communications and telecom. The board includes a variety of features, such as a high-speed data acquisition system, a wide range of signal conditioning components, and a variety of test points for easy access to the ADA2200 Synchronous Demodulator. The board also includes a comprehensive set of software tools for configuring and testing the ADA2200 Synchronous Demodulator. With the ADA2200-EVALZ Mod and Demo Evaluation Board, engineers can quickly and easily evaluate the performance of the ADA2200 Synchronous Demodulator in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Demodulator
  • Frequency
    400kHz
  • Base Part Number
    ADA2200
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI, USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin PDIP W Tube3000RFQ
Analog Devices, Inc.0RFQ