web counter

Analog Devices Inc. AD-FMCMOTCON2-EBZController board rev. 2. Digital board, EB/PCB ;RoHS Compliant: Yes

Analog Devices Inc. AD-FMCMOTCON2-EBZ Reference Design 1
Analog Devices Inc. AD-FMCMOTCON2-EBZ Reference Design 1
Analog Devices Inc. AD-FMCMOTCON2-EBZ Reference Design 1
Analog Devices Inc. AD-FMCMOTCON2-EBZ Reference Design 1

Applications:

Motor Control >

DC Motor Control

End Products:

Military and AerospaceUnmanned SystemsAvionics

ECAD Model:

Description

The Analog Devices AD-FMCMOTCON2-EBZ is a military and aerospace grade FMC Motor Drive System Kit with AD-DRVLV2-EBZ Controller Board and AD-DYNO2-EBZ Drive Board. This kit is designed to provide a complete motor control solution for high-performance applications. It features a high-performance, low-power, and low-noise motor drive system with a wide range of features, including a high-speed, low-latency, and low-jitter motor control system. The kit also includes a high-efficiency, low-noise, and low-power motor drive system with a wide range of features, including a high-speed, low-latency, and low-jitter motor control system. The kit is designed to provide a complete motor control solution for high-performance applications, and is ideal for use in military and aerospace applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Motors (BLDC, PMSM)
  • Secondary Attributes
    Reverse Protection
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Microchip TechnologyMICROCHIP - AT24C32D-SSHM-B - EEPROM, SERIELL, 32KBIT, 1MHZ, SOIC-8123RFQ
Analog Devices Inc.ANALOG DEVICES - ADUM1250ARZ - Digital Isolator, Dual, 2 Channel, 150 ns, 3 V, 5.5 V, SOIC, 8 Pins0RFQ
Analog Devices Inc.ANALOG DEVICES - ADR3425ARJZ-R7 - VOLTAGE REF, SERIES, 2.5V, SOT-23-648RFQ
Analog Devices Inc.OP AMP, DUAL, 24MHZ, 0.12A, 8MSOP10RFQ
Analog Devices Inc.ANALOG DEVICES - ADUM7641CRQZ - DIGITAL ISOLATOR, 6-CHANNEL, 20QSOP1BUY
Analog DevicesSingle Transmitter/Receiver RS-485 16-Pin SOIC W Tube0RFQ
Analog Devices Inc.ANALOG DEVICES ADA4084-2ARMZOperational Amplifier, Dual, 13.9 MHz, 2 Amplifier, 4.6 V/s, 4.5V to 30V, MSOP, 8 Pins30RFQ
Analog Devices Inc.IC, MUX 4CH SP, SMD, MSOP10, 7042RFQ
Analog Devices Inc.ANALOG DEVICES AD8468WBKSZ-R7 COMPARATOR, SINGLE, 40NS, 6-SC-7080RFQ
Analog Devices Inc.ANALOG DEVICES - ADM2486BRWZ - RS485 Transceiver Isolated, Half Duplex, 2.7V to 5.5V Supply, SOIC-163500RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 200MA TSOT513301BUY
Load more