web counter

Analog Devices Inc. ADL5391-EVALZANALOG DEVICES ADL5391-EVALZADL5391, MULTIPLIER, EVAL BOARD

Analog Devices Inc. ADL5391-EVALZ Reference Design 2
Analog Devices Inc. ADL5391-EVALZ Reference Design 1
Analog Devices Inc. ADL5391-EVALZ Reference Design 2
Analog Devices Inc. ADL5391-EVALZ Reference Design 1
Analog Devices Inc. ADL5391-EVALZ Reference Design 1
Analog Devices Inc. ADL5391-EVALZ Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Communications and TelecomUltra Wide-Band

ECAD Model:

Description

The Analog Devices ADL5391-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5391 2.0 GHz Analog Multiplier Communications and Telecom IC. This evaluation board is designed to provide a platform for testing the features and performance of the ADL5391 IC. It includes a wide range of features such as a wide bandwidth, low noise, high linearity, and low distortion. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is also designed to be compatible with a variety of development tools, such as the Analog Devices VisualAnalog software. This evaluation board is an ideal tool for engineers and designers who need to evaluate the performance of the ADL5391 IC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    24
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Multiplier
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    0Hz~2GHz
  • Base Part Number
    ADL5391
  • Operating Supply Voltage
    5.5V
  • Number of Channels
    1
  • Operating Supply Current
    135mA
  • Nominal Supply Current
    135mA
  • Accuracy
    1 %
  • Slew Rate
    8800 V/μs
  • Max Input Voltage
    2.5V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Settling Time
    2.1 ns
  • -3db Bandwidth
    2 GHz
  • P1dB
    15.1 dBm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.SP Amp Variable Gain Amp Quad 5.5V 64-Pin LFCSP EP T/R3000BUY
Analog Devices Inc.ANALOG DEVICES - AD9515BCPZ - Clock Distribution, 1.6 GHz, 3.135V-3.465V supply, 2 Outputs, LFCSP-327BUY