web counter

Analog Devices Inc. ADL5904-EVALZEVAL BOARD

Analog Devices Inc. ADL5904-EVALZ Reference Design 1
Analog Devices Inc. ADL5904-EVALZ Reference Design 1
Analog Devices Inc. ADL5904-EVALZ Reference Design 1
Analog Devices Inc. ADL5904-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomReceivers

ECAD Model:

Description

The Analog Devices ADL5904-EVALZ Evaluation Board is based on the ADL5904 6 GHz, 45 dB TruPwr Detector. It is designed for use in communications and telecom applications. The board features a wide range of features, including a wide dynamic range, low noise, and high linearity. It also has a wide input power range, allowing it to be used in a variety of applications. The board also includes a variety of test points and connectors, allowing for easy testing and evaluation. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The board is also RoHS compliant, making it suitable for use in a variety of environments.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TruPwr™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    0Hz~6GHz
  • Base Part Number
    ADL5904
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining