web counter

Analog Devices Inc. ADP8860DBCP-EVALZANALOG DEVICES ADP8860DBCP-EVALZDAUGHTER BOARD(LFCSP)

Analog Devices Inc. ADP8860DBCP-EVALZ Reference Design 3
Analog Devices Inc. ADP8860DBCP-EVALZ Reference Design 1
Analog Devices Inc. ADP8860DBCP-EVALZ Reference Design 2
Analog Devices Inc. ADP8860DBCP-EVALZ Reference Design 3
Analog Devices Inc. ADP8860DBCP-EVALZ Reference Design 1
Analog Devices Inc. ADP8860DBCP-EVALZ Reference Design 1
Analog Devices Inc. ADP8860DBCP-EVALZ Reference Design 2
Analog Devices Inc. ADP8860DBCP-EVALZ Reference Design 3

Applications:

Lighting >

Backlight LED Driver

End Products:

LightingBacklightingWireless Keypads

ECAD Model:

Description

The Analog Devices ADP8860DBCP-EVALZ is an evaluation board for the ADP8860 Back-Light LED Linux Driver, Lighting Control IC. This board is designed to evaluate the features and performance of the ADP8860 LED driver IC. It includes a USB-to-I2C interface, a power supply, and a set of LEDs for testing. The board also includes a Linux driver that allows users to control the LED brightness and color. The board is ideal for applications such as automotive lighting, LCD backlighting, and LED lighting. It is also suitable for use in industrial, medical, and consumer applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP8860
  • Number of Outputs
    7
  • Efficiency
    88 %
  • Max Output Current
    60mA
  • Operating Supply Voltage
    5.5V
  • Min Input Voltage
    2.5V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP8860
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    7, Non-Isolated
  • Features
    Short-Circuit and Thermal Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP2323ACPZ-R7DC/DC Controller, Current Mode, 3A, 4.5V to 20V, 2 Outputs, Synchronous Buck, 1.2MHz, LFCSP-32185RFQ