web counter

Analog Devices Inc. ADXL213EBBOARD EVALUATION FOR ADXL213

Analog Devices Inc. ADXL213EB Reference Design 2
Analog Devices Inc. ADXL213EB Reference Design 1
Analog Devices Inc. ADXL213EB Reference Design 2
Analog Devices Inc. ADXL213EB Reference Design 1
Analog Devices Inc. ADXL213EB Reference Design 1
Analog Devices Inc. ADXL213EB Reference Design 2

Applications:

Sensors and Transducers >

Accelerometer

End Products:

AutomotiveCar AlarmCar NavigationDigital Projector

ECAD Model:

Description

The Analog Devices ADXL213EB-EB Evaluation Board for ADXL213 Dual Axis Accelerometer is designed for automotive and transportation applications. It is a complete evaluation platform for the ADXL213 dual axis accelerometer, allowing users to quickly and easily evaluate the performance of the device. The board features a low-noise, low-power, low-cost, and high-performance accelerometer, making it ideal for automotive and transportation applications. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the device. The board also includes a variety of test points and connectors, allowing users to easily connect to external circuits and systems. The board is also designed to be compatible with a variety of automotive and transportation systems, making it a great choice for any application.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    iMEMS®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    3V~6V
  • Base Part Number
    ADXL213
  • Output Type
    PWM
  • Operating Supply Voltage
    6V
  • Interface
    PWM
  • Operating Supply Current
    700μA
  • Nominal Supply Current
    700μA
  • Utilized IC / Part
    ADXL213
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 2 Axis
  • -3db Bandwidth
    2.5 kHz
  • Embedded
    No
  • Sensing Range
    ±1.2g
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ISOLATED FLYBACK CONTROLLER W/SR5643BUY
Analog Devices Inc.ISOLATED FLYBACK CONTROLLER W/SR7RFQ
Analog Devices Inc.ISOLATED FLYBACK CONTROLLER W/SR468BUY