web counter

Analog Devices Inc. ADZS-AUDIO-EX3ANALOG DEVICES ADZS-AUDIO-EX3 BOARD, EXTENDER AUDIO, EI3

Analog Devices Inc. ADZS-AUDIO-EX3 Reference Design 4
Analog Devices Inc. ADZS-AUDIO-EX3 Reference Design 1
Analog Devices Inc. ADZS-AUDIO-EX3 Reference Design 2
Analog Devices Inc. ADZS-AUDIO-EX3 Reference Design 3
Analog Devices Inc. ADZS-AUDIO-EX3 Reference Design 4
Analog Devices Inc. ADZS-AUDIO-EX3 Reference Design 1
Analog Devices Inc. ADZS-AUDIO-EX3 Reference Design 1
Analog Devices Inc. ADZS-AUDIO-EX3 Reference Design 2
Analog Devices Inc. ADZS-AUDIO-EX3 Reference Design 3
Analog Devices Inc. ADZS-AUDIO-EX3 Reference Design 4

Applications:

CODEC >

Audio Processor

End Products:

Communications and TelecomStereo Audio SystemEmbedded Electronics

ECAD Model:

Description

The Analog Devices ADZS-AUDIO-EX3 Audio EI3 Extender Board is a low power, high performance audio CODEC based on the ADAU1761 SigmaDSP Stereo, 96 kHz, 24-Bit Audio CODEC. It is designed to provide a complete audio solution for communications and telecom applications. The board features a wide range of audio inputs and outputs, including stereo line-in, stereo line-out, and stereo headphone-out. It also includes a microphone input, a digital audio interface, and a USB interface. The board is powered by a single 3.3V supply and is capable of operating at up to 96 kHz sample rate. The board also includes a variety of features such as a low-noise pre-amplifier, a low-noise microphone pre-amplifier, and a low-noise headphone amplifier. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    EZ-Extender®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    General Purpose
  • Operating Supply Voltage
    3.3V
  • Accessory Type
    Extension Board
  • Number of A/D Converters
    2
  • Number of D/A Converters
    2
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP3634ARDZ MOSFET IC, Low Side, 9.5V-18V Supply, 4A Out, 22ns Delay, SOIC-85BUY
Analog Devices Inc.IC DVR DUAL NONINVERT 4A 8SOIC43BUY
Analog Devices Inc.ANALOG DEVICES ADP1047ARQZ-R7 PFC CONTROLLER, DIGITAL, 3-3.6V, QSOP-2437BUY