web counter

Analog Devices Inc. ADZS-BFFPGA-EZEXTANALOG DEVICES ADZS-BFFPGA-EZEXT EXT BOARD, FPGA, FOR EZ-KIT LITE

Analog Devices Inc. ADZS-BFFPGA-EZEXT Reference Design 3
Analog Devices Inc. ADZS-BFFPGA-EZEXT Reference Design 1
Analog Devices Inc. ADZS-BFFPGA-EZEXT Reference Design 2
Analog Devices Inc. ADZS-BFFPGA-EZEXT Reference Design 3
Analog Devices Inc. ADZS-BFFPGA-EZEXT Reference Design 1
Analog Devices Inc. ADZS-BFFPGA-EZEXT Reference Design 1
Analog Devices Inc. ADZS-BFFPGA-EZEXT Reference Design 2
Analog Devices Inc. ADZS-BFFPGA-EZEXT Reference Design 3

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

AudioCommunications & NetworkingEnvironmentalAudio ProcessingVideo Processing

ECAD Model:

Description

The Analog Devices ADZS-BFFPGA-EZEXT is a Blackfin FPGA EZ-Extender Evaluation System based on ADSP-BF53x Blackfin Digital Signal Processors (DSPs), Audio/Video (A/V) Codecs, and FPGAs. This system provides a comprehensive platform for evaluating and developing applications with the ADSP-BF53x Blackfin DSPs, A/V Codecs, and FPGAs. It includes a Blackfin FPGA EZ-Extender board, a Blackfin BF53x DSP Evaluation Board, and a Blackfin A/V Codec Evaluation Board. The Blackfin FPGA EZ-Extender board provides a flexible platform for developing and evaluating applications with the ADSP-BF53x Blackfin DSPs, A/V Codecs, and FPGAs. It features a Xilinx Spartan-3E FPGA, a Blackfin BF53x DSP, and a Blackfin A/V Codec. The Blackfin BF53x DSP Evaluation Board provides a comprehensive platform for evaluating and developing applications with the ADSP-BF53x Blackfin DSPs. It includes a Blackfin BF53x DSP, a Blackfin A/V Codec, and a Xilinx Spartan-3E FPGA. The Blackfin A/V Codec Evaluation Board provides a comprehensive platform for evaluating and developing applications with the Blackfin A/V Codecs. It includes a Blackfin A/V Codec, a Blackfin BF53x DSP, and a Xilinx Spartan-3E FPGA. The ADZS-BFFPGA-EZEXT system provides a comprehensive platform for evaluating and developing applications with the ADSP-BF53x Blackfin DSPs, A/V Codec

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    7V
  • Accessory Type
    DSP
  • Data Bus Width
    32b
  • Evaluation Kit
    Yes
  • Core Architecture
    Blackfin
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC QUAD 2-1 DATA SEL/MUX 16TSSOP2028RFQ
Texas Instruments8149BUY