web counter

Analog Devices Inc. DC2270ALT3095 DEMO BOARD - DUAL-CHANNEL

Analog Devices Inc. DC2270A Reference Design 1
Analog Devices Inc. DC2270A Reference Design 1
Analog Devices Inc. DC2270A Reference Design 1
Analog Devices Inc. DC2270A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AudioUSB ApplicationsInstrumentation Amplifiers

ECAD Model:

Description

The Analog Devices DC2270A-A, DC2270A Demo Board is a versatile platform for evaluating the LT3095 Dual Boost Plus Post-Regulator LDO Bias Generator. It features a wide input voltage range of 3V to 20V, and two adjustable output voltages of 5V @ 50mA and 15V @ 50mA. Additionally, it has an audio output of 2V @ 10mA. The board is designed to provide a comprehensive evaluation of the LT3095, allowing users to quickly and easily test the device's performance.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC2270
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3095
  • RoHS
    Details
  • Voltage-Input
    3V ~ 20V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    5 V, 15 V
  • Output Current
    50 mA
  • Current - Output
    50mA, 50mA
  • Voltage - Output
    5V, 15V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LT3095
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up with LDO
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Demonstration Boards
  • Input Voltage
    3 V to 20 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining