Analog Devices Inc. EV-ADF4356SD1ZEVAL BOARD FOR ADF4356
The Analog Devices EV-ADF4356SD1Z Evaluation Board is designed to evaluate the ADF4356 Microwave Wideband Synthesizer with Integrated VCO, Military and Aerospace Grade. This board features a wide range of features, including a wide frequency range of 2.2 to 6.0 GHz, a low phase noise of -90 dBc/Hz at 10 kHz offset, and a fast switching time of less than 10 μs. It also has a wide range of output power levels, from -20 dBm to +13 dBm, and a wide range of modulation formats, including FSK, PSK, and QAM. The board also includes a USB interface for easy programming and control. The board is designed to meet the stringent requirements of military and aerospace applications, and is ideal for applications such as radar, communications, and test and measurement.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Base Part NumberADF4356
- FunctionFrequency Synthesizer
- Utilized IC / PartADF4356
- Supplied ContentsBoard(s)
- Primary AttributesSingle Fractional-N and Integer-N PLL with VCO
- Secondary AttributesGraphical User Interface
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC ADC 10BIT 2.7V 8CH SPI 16DIP | 0 | RFQ | |
| Microchip Technology | IC OPAMP GP 2.8MHZ RRO 8DIP | 5000 | RFQ | |
| Microchip Technology | IC VREF SERIES 4.096V TO92-3 | 5 | RFQ |


Product
Brand
Articles
Tools