web counter

Analog Devices Inc. EVAL-AD5592R-1SDZEVAL BOARD FOR AD5592

Analog Devices Inc. EVAL-AD5592R-1SDZ Reference Design 4
Analog Devices Inc. EVAL-AD5592R-1SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5592R-1SDZ Reference Design 2
Analog Devices Inc. EVAL-AD5592R-1SDZ Reference Design 3
Analog Devices Inc. EVAL-AD5592R-1SDZ Reference Design 4
Analog Devices Inc. EVAL-AD5592R-1SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5592R-1SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5592R-1SDZ Reference Design 2
Analog Devices Inc. EVAL-AD5592R-1SDZ Reference Design 3
Analog Devices Inc. EVAL-AD5592R-1SDZ Reference Design 4

Applications:

Data Conversion >

Data Acquisition System

End Products:

Instrumentation and MeasurementAnalog Control CircuitsDisplays and Monitors

ECAD Model:

Description

The EVAL-AD5592R-1SDZ Evaluation Board from Analog Devices is designed to evaluate the AD5592R-1, an 8-channel, 12-bit configurable ADC/DAC/GPIO with an on-chip reference. This board is ideal for instrumentation and measurement applications, providing a platform for testing and evaluating the performance of the AD5592R-1. The board includes a USB-I2C interface, allowing for easy connection to a PC for programming and data acquisition. The board also includes a power supply, a set of jumpers, and a set of test points for easy access to the device's I/O pins. The board is designed to be used with the AD5592R-1 Evaluation Software, which provides a graphical user interface for programming and data acquisition.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Base Part Number
    AD5592
  • Function
    ADC, DAC
  • Utilized IC / Part
    AD5592R-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    8-Channel (Octal)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES HMC6301BG46 MILLIMETERWAVE RECEIVER, 57-64GHZ, BGANew5BUY