Analog Devices Inc. EVAL-AD5700-1EBZBOARD EVAL HART MODEM AD5700
The Analog Devices EVAL-AD5700-1EBZ is an evaluation board for the FSK AD5700 HART Modem, designed for industrial automation applications. It is a complete evaluation platform for the AD5700 HART modem, allowing users to quickly and easily evaluate the performance of the modem. The board includes a USB interface, allowing users to connect the board to a PC for configuration and data logging. It also includes a variety of connectors and jumpers for connecting to external devices, such as sensors and actuators. The board also includes a variety of LEDs and switches for monitoring and controlling the modem. The board is designed to be used in a variety of industrial automation applications, such as process control, factory automation, and machine control.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTelecom
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD5700
- FunctionModem
- Operating Supply Voltage5.5V
- InterfaceUART
- Operating Supply Current464μA
- Utilized IC / PartAD5700
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesHART® FSK Half-Duplex Modem
- EmbeddedNo
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD7150BRMZAnalogue to Digital Converter, 12 bit, Single, 2.7 V, 3.6 V, MSOP | 10 | BUY | |
| Analog Devices Inc. | IC MUX/DEMUX QUAD 2X1 16QSOP | 15 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC64T-I/MC - SERIAL EEPROM, 64KBIT, 400KHZ, DFN-8 | 30074 | BUY |


Product
Brand
Articles
Tools