Analog Devices Inc. EVAL-AD5932EBZEvaluatin Board For AD5932
The Analog Devices EVAL-AD5932EBZ is an evaluation board for the AD5932 Programmable Single-Scan Waveform Generator, designed for use in military and aerospace applications. This board features a high-performance, low-power, single-channel waveform generator with a wide frequency range of 0.1 Hz to 10 MHz. It is capable of generating a variety of waveforms, including sine, triangle, and square waves, as well as arbitrary waveforms. The board also includes a precision voltage reference, a temperature sensor, and a digital-to-analog converter. The board is designed to be used with a PC or laptop, and includes a USB interface for easy connection. The board is also RoHS compliant and is rated for operation in temperatures ranging from -40°C to +85°C.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberAD5932
- FunctionWaveform Generator
- Operating Supply Voltage5.5V
- InterfaceUSB
- Utilized IC / PartAD5932
- Supplied ContentsBoard(s), Cable(s)
- Resolution1.25 B
- Evaluation KitYes
- Secondary AttributesUSB Interface
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP Semiconductors | MCU 16-bit/32-bit ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin LQFP | 16317 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADE7854AACPZ3-PHASE ENERGY MEASUREMENT ICS | 350 | BUY | |
| ECS Inc. | CRYSTAL 16.3840MHZ 18PF T/H | 519 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADUM1250ARZ - Digital Isolator, Dual, 2 Channel, 150 ns, 3 V, 5.5 V, SOIC, 8 Pins | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADUM3401CRWZ Digital Isolator, Quad, 3, 32 ns, 2.7 V, 5.5 V, SOIC, 16 Pins | 12556 | BUY | |
| ECS Inc. | Crystal 12MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 60Ohm 2-Pin HC-49/USX Thru-Hole Bulk | 1059 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 300MA TSOT5 | 12550 | BUY |


Product
Brand
Articles
Tools