web counter

Analog Devices Inc. EVAL-AD7150EBZBOARD EVAL FOR AD7150

Analog Devices Inc. EVAL-AD7150EBZ Reference Design 4
Analog Devices Inc. EVAL-AD7150EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7150EBZ Reference Design 2
Analog Devices Inc. EVAL-AD7150EBZ Reference Design 3
Analog Devices Inc. EVAL-AD7150EBZ Reference Design 4
Analog Devices Inc. EVAL-AD7150EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7150EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7150EBZ Reference Design 2
Analog Devices Inc. EVAL-AD7150EBZ Reference Design 3
Analog Devices Inc. EVAL-AD7150EBZ Reference Design 4

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

IndustrialPosition Sensor

ECAD Model:

Description

The Analog Devices EVAL-AD7150EBZ and EVAL-AD7150EBZM Evaluation Boards are designed to evaluate the AD7150 Capacitance-to-Digital Converter. The boards feature a wide range of features, including a low-power, low-noise, low-offset, and high-resolution capacitance-to-digital converter. The boards are designed for industrial temperature range applications, and are capable of measuring capacitance values from 0.1pF to 10nF. The boards also feature a wide range of digital and analog interfaces, including I2C, SPI, and analog voltage outputs. The boards are also designed to be easy to use, with a simple user interface and a comprehensive set of documentation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    2.7V~3.6V
  • Base Part Number
    AD7150
  • Operating Supply Voltage
    3.6V
  • Interface
    I2C
  • Utilized IC / Part
    AD7150
  • Supplied Contents
    Board(s)
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 2500VRMS 2CH GP 20SSOP31BUY
Analog Devices Inc.DGTL ISO 2500VRMS 2CH GP 20SSOP26BUY
Analog Devices Inc.DGTL ISO 2500VRMS 2CH GP 20SSOP48BUY
Analog Devices Inc.DGTL ISO 2500VRMS 2CH GP 20SSOP132BUY
Analog Devices Inc.DGTL ISO 2500VRMS 2CH GP 20SSOP22BUY
Analog Devices Inc.DGTL ISO 2500VRMS 2CH GP 20SSOP6BUY